IC TRANSCEIVER 2/2 14SOIC Product overview: MCP25612FDT-E/SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP25612FDT-E/SL
Win Source Part Number: 1353963-MCP25612FDT-
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: MCP25612
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Data Rate: 8Mbps
Protocol: CANbus
Number of Drivers/Receivers: 2/2
Receiver Hysteresis: 200 mV
CAN Interface IC Dual CAN FD Transceiver
IC TRANSCEIVER 2/2 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MCP25612FDT-E/SL | 1353963-MCP25612FDT-E/SL | MCP25612FDT-E/SL | MCP25612FDT-E/SL |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | CAN Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | 5V | Other |
| Data Rate | 8000 kbps | 8000 kbps | 8000 to ? kbps |