IC TRANSCEIVER 2/2 14SOIC Product overview: MCP25612FD-H/SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP25612FD-H/SL can be used for catalog matching and distributor lookup.
Win Source Part Number: 986899-MCP25612FD-H/
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 57
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 2/2
Receiver Hysteresis: 200 mV
Data Rate: 8Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP25612
IC TRANSCEIVER 2/2 14SOIC
IC TRANSCEIVER 2/2 14SOIC
CAN Interface IC Dual CAN FD Transceiver
CAN TRANSCEIVER, DUAL, 8MBPS, NSOIC-14; IC Interface Type:-; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MCP25612FD-H/SL | 986899-MCP25612FD-H/SL | MCP25612FD-H/SL | MCP25612FD-H/SL | MCP25612FD-H/SL | 47Y9206 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | CAN Interface IC | Can Transceiver, Dual, 8Mbps, Nsoic-14; Ic Interface Type Microchip |
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | 5V | Other; 4.5V |
| Data Rate | 8000 kbps | 8000 kbps | 8000 kbps | 8000 to ? kbps |