CAN Transceiver 1Mbps 5V 125degC SOIC8
CAN Transceiver 1Mbps 5V 125degC SOIC8
CAN Transceiver 1Mbps 5V 125degC SOIC8
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2561-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2561-E/SN can be used for catalog matching and distributor lookup.
CAN Interface IC CAN Tranceiver
IC TRANSCEIVER HALF 1/1 8SOIC
CAN Bus, Transceiver, CAN, LIN, 1, 1, 4.5 V, 5.5 V, SOIC RoHS Compliant: Yes
CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 7990216 | 7990216P | 710-MCP2561-E/SN | MCP2561-E/SN | MCP2561-E/SN | 12X8698 | 85W9064 |
| Product Name | CAN Interface Ics | CAN Interface Ics | Interface Transceiver IC | CAN Interface IC | Drivers, Receivers, Transceivers | Can Bus, Transceiver, Can, Lin, 1, 1, 4.5 V, 5.5 V, Soic Rohs Compliant Microchip | Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Microchip |
| Technology | Iec 61000-4-2 | CANbus | CAN | CAN | |||
| Device Type | Transceiver; Can transceiver | Transceiver | Transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 5.5 v | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V |