CAN FD Transceiver with Silent Mode
CAN FD Transceiver with Silent Mode
CAN FD Transceiver with Silent Mode
IC TRANSCEIVER 1/1 8SOIC Product overview: MCP2558FD-H/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2558FD-H/SN can be used for catalog matching and distributor lookup.
TRANCEIVER, CAN, -40 TO 150DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRANSCEIVER 1/1 8SOIC
CAN Interface IC CAN FD Transceiver with Silent Mode
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1771981P | 1771627 | 710-MCP2558FD-H/SN | 98Y8966 | MCP2558FD-H/SN | MCP2558FD-H/SN |
| Product Name | CAN Interface Ics | CAN Interface Ics | Interface Transceiver IC | Tranceiver, Can, -40 To 150Deg C; Ic Interface Type Microchip | Drivers, Receivers, Transceivers | CAN Interface IC |
| Device Type | Transceiver | Transceiver; Can transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Data Rate | 8000 kbps | 8000 kbps | ||||
| Technology | CAN; Can | CANbus |