High-Speed 1Mbps CAN Transceiver SOIC8
High-Speed 1Mbps CAN Transceiver SOIC8
High-Speed 1Mbps CAN Transceiver SOIC8
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2551T-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2551T-E/SN can be used for catalog matching and distributor lookup.
CAN Interface IC Hi Spd CAN Transceiv
IC TRANSCEIVER HALF 1/1 8SOIC
CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC, CAN TXRX, 1MBPS, 1/1, 5.5V, 8-SOIC; IC Interface Type:CAN, Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 8237893 | 8237893P | 710-MCP2551T-E/SN | MCP2551T-E/SN | MCP2551T-E/SN | 30AC9806 | 84R4145 |
| Product Name | CAN Interface Ics | CAN Interface Ics | Interface Transceiver IC | CAN Interface IC | Drivers, Receivers, Transceivers | Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Microchip | Ic, Can Txrx, 1Mbps, 1/1, 5.5V, 8-Soic; Ic Interface Type Microchip |
| Technology | Iso 11898 | CANbus | CAN | CAN | |||
| Device Type | Transceiver; Can transceiver | Transceiver | Transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 5.5 v | Other; 4.5V ~ 5.5V | 5V | Other; 4.5V ~ 5.5V | Other; 4.5V | Other; 4.5V |