IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2551-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2551-E/SN can be used for catalog matching and distributor lookup.
CAN Transceiver 1Mbps Standby 5V SOIC8
IC TRANSCEIVER HALF 1/1 8SOIC
Transceiver SOIC-8 CAN ICs ROHS
CAN TRANSCEIVER, 1MBPS, 1/1, 5.5V, 8-SOIC; IC Interface Type:CAN, Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC, TRANSCEIVER, CAN, SMD, 8SOIC; IC Interface Type:CAN, Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
CAN Interface IC Hi Spd CAN Transceiv
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MCP2551-E/SN | 7707767P | MCP2551-E/SN | MCP2551-E/SN | 92C4186 | 58M8897 | MCP2551-E/SN |
| Product Name | Interface Transceiver IC | CAN Interface Ics | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> CAN ICs | Can Transceiver, 1Mbps, 1/1, 5.5V, 8-Soic; Ic Interface Type Microchip | Ic, Transceiver, Can, Smd, 8Soic; Ic Interface Type Microchip | CAN Interface IC |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | Transceiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V~5.5V | Other; 4.5V | Other; 4.5V | 5V | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 to ? kbps |