Microchip Technology, Inc. Interface Transceiver IC MCP2544FDT-H/MNY

Description
IC TRANSCEIVER 1/1 8TDFN Product overview: MCP2544FDT-H/MNY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2544FDT-H/MNY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER 1/1 8TDFN Product overview: MCP2544FDT-H/MNY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2544FDT-H/MNY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MCP2544FDT-H/MNY
Interface Transceiver IC 710-MCP2544FDT-H/MNY
IC TRANSCEIVER 1/1 8TDFN Product overview: MCP2544FDT-H/MNY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2544FDT-H/MNY can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 8TDFN Product overview: MCP2544FDT-H/MNY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2544FDT-H/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1352526-MCP2544FDT-H/MNY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1352526-MCP2544FDT-H/MNY
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1352526-MCP2544FDT-H/MNY
Win Source Part Number: 1352526-MCP2544FDT-H /MNY Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 51 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x3) Base Product Number: MCP2544 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Data Rate: 8Mbps Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 200 mV

Win Source Part Number: 1352526-MCP2544FDT-H/MNY
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 51 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x3)
Base Product Number: MCP2544
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Data Rate: 8Mbps
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200 mV

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2544FDT-H/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCP2544FDT-H/MNY
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2544FDT-H/MNY
IC TRANSCEIVER 1/1 8TDFN

IC TRANSCEIVER 1/1 8TDFN

Supplier's Site
Sheung Wan, Hong Kong
CAN Interface IC
MCP2544FDT-H/MNY
CAN Interface IC MCP2544FDT-H/MNY
CAN Interface IC CAN FD Transceiver

CAN Interface IC CAN FD Transceiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2544FDT-H/MNY - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MCP2544FDT-H/MNY
Drivers, Receivers, Transceivers MCP2544FDT-H/MNY
IC TRANSCEIVER 1/1 8TDFN

IC TRANSCEIVER 1/1 8TDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MCP2544FDT-H/MNY 1352526-MCP2544FDT-H/MNY MCP2544FDT-H/MNY MCP2544FDT-H/MNY MCP2544FDT-H/MNY
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CAN Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other Other; 4.5V ~ 5.5V
Data Rate 8000 kbps 8000 kbps 8000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2625821 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details
16-bit SSOP Interface Transceiver IC - 704-74ABT16244ADL,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6
View Details
Interface Transceiver IC - 702-SI32192-A-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers