Microchip Technology, Inc. CAN FD Transmitter with Wake-Up Pattern Option mcp2544fd

Description
The MCP2544FD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD). For 12V applications please consider the ATA6560 Additional Features Supports both Classic CAN or CAN Flexible Data Rate applications Optimized for CAN FD (Flexible Data rate) at 2, 5 and 8 Mbps Operation Meets the latest ISO/DIS 11898-2:2015 specification Supports Wake-up pattern AEC-Q100 Grade 0 Very Low Standby Current (5 μA, typical) VIO Supply Pin to Interface Directly to CAN Controllers and Microcontrollers with 1.7V to 5.5V I/O CAN Bus Pins are Disconnected when Device is Unpowered An Unpowered Node or Brown-Out Event will Not Load the CAN Bus Detection of Ground Fault: Permanent Dominant Detection on TXD Permanent Dominant Detection on Bus Power-on Reset and Voltage Brown-Out Protection on VDD Pin Protection Against Damage Due to Short-Circuit Conditions (Positive or Negative Battery Voltage) Protection Against High-Voltage Transients in Automotive Environments Automatic Thermal Shutdown Protection Suitable for 12V and 24V Systems Extremely robust meeting automotive EMC hardware requirements Smallest package option in the industry 2x3 DFN-8L Also available in SOIC-8L and 3x3 DFN-8L Temperature ranges: Extended (E): -40°C to +125°C High (H): -40°C to +150°C
Datasheet
Description
The MCP2544FD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD). For 12V applications please consider the ATA6560 Additional Features Supports both Classic CAN or CAN Flexible Data Rate applications Optimized for CAN FD (Flexible Data rate) at 2, 5 and 8 Mbps Operation Meets the latest ISO/DIS 11898-2:2015 specification Supports Wake-up pattern AEC-Q100 Grade 0 Very Low Standby Current (5 μA, typical) VIO Supply Pin to Interface Directly to CAN Controllers and Microcontrollers with 1.7V to 5.5V I/O CAN Bus Pins are Disconnected when Device is Unpowered An Unpowered Node or Brown-Out Event will Not Load the CAN Bus Detection of Ground Fault: Permanent Dominant Detection on TXD Permanent Dominant Detection on Bus Power-on Reset and Voltage Brown-Out Protection on VDD Pin Protection Against Damage Due to Short-Circuit Conditions (Positive or Negative Battery Voltage) Protection Against High-Voltage Transients in Automotive Environments Automatic Thermal Shutdown Protection Suitable for 12V and 24V Systems Extremely robust meeting automotive EMC hardware requirements Smallest package option in the industry 2x3 DFN-8L Also available in SOIC-8L and 3x3 DFN-8L Temperature ranges: Extended (E): -40°C to +125°C High (H): -40°C to +150°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN FD Transmitter with Wake-Up Pattern Option - mcp2544fd - Microchip Technology, Inc.
Chandler, AZ, United States
CAN FD Transmitter with Wake-Up Pattern Option
mcp2544fd
CAN FD Transmitter with Wake-Up Pattern Option mcp2544fd
The MCP2544FD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD). For 12V applications please consider the ATA6560 Additional Features Supports both Classic CAN or CAN Flexible Data Rate applications Optimized for CAN FD (Flexible Data rate) at 2, 5 and 8 Mbps Operation Meets the latest ISO/DIS 11898-2:2015 specification Supports Wake-up pattern AEC-Q100 Grade 0 Very Low Standby Current (5 μA, typical) VIO Supply Pin to Interface Directly to CAN Controllers and Microcontrollers with 1.7V to 5.5V I/O CAN Bus Pins are Disconnected when Device is Unpowered An Unpowered Node or Brown-Out Event will Not Load the CAN Bus Detection of Ground Fault: Permanent Dominant Detection on TXD Permanent Dominant Detection on Bus Power-on Reset and Voltage Brown-Out Protection on VDD Pin Protection Against Damage Due to Short-Circuit Conditions (Positive or Negative Battery Voltage) Protection Against High-Voltage Transients in Automotive Environments Automatic Thermal Shutdown Protection Suitable for 12V and 24V Systems Extremely robust meeting automotive EMC hardware requirements Smallest package option in the industry 2x3 DFN-8L Also available in SOIC-8L and 3x3 DFN-8L Temperature ranges: Extended (E): -40°C to +125°C High (H): -40°C to +150°C

The MCP2544FD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD).

For 12V applications please consider the ATA6560

Additional Features

    • Supports both Classic CAN or CAN Flexible Data Rate applications
    • Optimized for CAN FD (Flexible Data rate) at 2, 5 and 8 Mbps Operation
    • Meets the latest ISO/DIS 11898-2:2015 specification
    • Supports Wake-up pattern
    • AEC-Q100 Grade 0
    • Very Low Standby Current (5 μA, typical)
    • VIO Supply Pin to Interface Directly to CAN Controllers and Microcontrollers with 1.7V to 5.5V I/O
    • CAN Bus Pins are Disconnected when Device is Unpowered
      • An Unpowered Node or Brown-Out Event will Not Load the CAN Bus
    • Detection of Ground Fault:
      • Permanent Dominant Detection on TXD
      • Permanent Dominant Detection on Bus
    • Power-on Reset and Voltage Brown-Out Protection on VDD Pin
    • Protection Against Damage Due to Short-Circuit Conditions (Positive or Negative Battery Voltage)
    • Protection Against High-Voltage Transients in Automotive Environments
    • Automatic Thermal Shutdown Protection
    • Suitable for 12V and 24V Systems
    • Extremely robust meeting automotive EMC hardware requirements
    • Smallest package option in the industry 2x3 DFN-8L
    • Also available in SOIC-8L and 3x3 DFN-8L
    • Temperature ranges:
      • Extended (E): -40°C to +125°C
      • High (H): -40°C to +150°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number mcp2544fd
Product Name CAN FD Transmitter with Wake-Up Pattern Option
Package Type SOIC; Other; ['DFN', 'TDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSL40MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP-144
View Details
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details