Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2542WFDT-E/MF

Description
Win Source Part Number: 1116778-MCP2542WFDT- E/MF Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 200 mV Data Rate: 8Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP2542WFDT-EMF; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2542WFDT-E/MFDKR, MCP2542WFDT-E/MFCT,M CP2542WFDT-E/MFTR Base Product Number: MCP2542
Request a Quote Datasheet
Description
Win Source Part Number: 1116778-MCP2542WFDT- E/MF Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 200 mV Data Rate: 8Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP2542WFDT-EMF; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2542WFDT-E/MFDKR, MCP2542WFDT-E/MFCT,M CP2542WFDT-E/MFTR Base Product Number: MCP2542
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1116778-MCP2542WFDT-E/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1116778-MCP2542WFDT-E/MF
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1116778-MCP2542WFDT-E/MF
Win Source Part Number: 1116778-MCP2542WFDT- E/MF Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 200 mV Data Rate: 8Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP2542WFDT-EMF; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2542WFDT-E/MFDKR, MCP2542WFDT-E/MFCT,M CP2542WFDT-E/MFTR Base Product Number: MCP2542

Win Source Part Number: 1116778-MCP2542WFDT-E/MF
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200 mV
Data Rate: 8Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP2542WFDT-EMF;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP2542WFDT-E/MFDKR,MCP2542WFDT-E/MFCT,MCP2542WFDT-E/MFTR
Base Product Number: MCP2542

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-MCP2542WFDT-E/MF
Interface Transceiver IC 710-MCP2542WFDT-E/MF
IC TRANSCEIVER 1/1 8DFN Product overview: MCP2542WFDT-E/MF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2542WFDT-E/MF can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 8DFN Product overview: MCP2542WFDT-E/MF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2542WFDT-E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
MCP2542WFDT-E/MF
CAN Interface IC MCP2542WFDT-E/MF
CAN Interface IC CAN FD Transceiver

CAN Interface IC CAN FD Transceiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2542WFDT-E/MF - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MCP2542WFDT-E/MF
Drivers, Receivers, Transceivers MCP2542WFDT-E/MF
IC TRANSCEIVER 1/1 8DFN

IC TRANSCEIVER 1/1 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1116778-MCP2542WFDT-E/MF 710-MCP2542WFDT-E/MF MCP2542WFDT-E/MF MCP2542WFDT-E/MF
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC CAN Interface IC Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Data Rate 8000 kbps 8000 kbps 8000 to ? kbps 8000 kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details