Microchip Technology, Inc. Interface Transceiver IC MCP2542WFD-E/SN

Description
IC TRANSCEIVER 1/1 8SOIC Product overview: MCP2542WFD-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2542WFD-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER 1/1 8SOIC Product overview: MCP2542WFD-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2542WFD-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MCP2542WFD-E/SN
Interface Transceiver IC 710-MCP2542WFD-E/SN
IC TRANSCEIVER 1/1 8SOIC Product overview: MCP2542WFD-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2542WFD-E/SN can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 8SOIC Product overview: MCP2542WFD-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2542WFD-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261591-MCP2542WFD-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261591-MCP2542WFD-E/SN
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261591-MCP2542WFD-E/SN
Win Source Part Number: 1261591-MCP2542WFD-E /SN Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 100 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 200 mV Data Rate: 8Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP2542

Win Source Part Number: 1261591-MCP2542WFD-E/SN
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200 mV
Data Rate: 8Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP2542

Buy Now Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
MCP2542WFD-E/SN
CAN Interface IC MCP2542WFD-E/SN
CAN Interface IC CAN FD Transceiver

CAN Interface IC CAN FD Transceiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2542WFD-E/SN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MCP2542WFD-E/SN
Drivers, Receivers, Transceivers MCP2542WFD-E/SN
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MCP2542WFD-E/SN 1261591-MCP2542WFD-E/SN MCP2542WFD-E/SN MCP2542WFD-E/SN
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CAN Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Data Rate 8000 kbps 8000 kbps 8000 to ? kbps 8000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM7001X-AC-T-1 - 087764-ADM7001X-AC-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-LQFP-48-1
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051PW-Q100J - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
Interface - Interface - Telecom - SI32280-A-FMR - 933448-SI32280-A-FMR - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-QFN (7x7)
View Details
4 suppliers