IC CAN CONTROLLER SPI 14SOIC Product overview: MCP2518FDT-H/SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2518FDT-H/SL can be used for catalog matching and distributor lookup.
CAN Controller CAN 2.0 SPI Interface 14-SOIC
CAN Controller CAN 2.0 SPI Interface 14-SOIC
CAN Controller CAN 2.0 SPI Interface 14-SOIC
Stand-alone Low Power CAN FD Controller
Stand-alone Low Power CAN FD Controller
Stand-alone Low Power CAN FD Controller
Win Source Part Number: 976551-MCP2518FDT-H/
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: Functional Safety (FuSa)
Package: Tape & Reel
Standard Package: 2,600
Protocol: CAN
Function: Controller
Interface: SPI
Current - Supply: 20mA
Standards: CAN 2.0
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP2518FDT-H/SLCT,MC
Base Product Number: MCP2518
IC CAN CONTROLLER SPI 14SOIC
CAN CONTROLLER, AEC-Q100, -40TO125DEG C ROHS COMPLIANT: YES
CAN Interface IC Stand-alone Low Power CAN FD Controller w/SPI Interface Grade0
IC CAN CONTROLLER SPI 14SOIC
CAN Controller CAN 2.0 SPI Interface 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 736-MCP2518FDT-H/SL | MCP2518FDT-H/SLCT-ND | 2326034 | 976551-MCP2518FDT-H/SL | MCP2518FDT-H/SL | 68AJ1797 | MCP2518FDT-H/SL | MCP2518FDT-H/SL | MCP2518FDT-H/SL |
| Product Name | Interface Transceiver IC | Controllers | CAN Interface Ics | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Can Controller, Aec-Q100, -40To125Deg C Rohs Compliant Microchip | CAN Interface IC | Controllers | Controllers |
| Device Type | Transceiver | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 2.7V ~ 5.5V | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | ||||
| Data Rate | 2000 kbps | 8000 kbps | 2000 to ? kbps |