STAND-ALONE LOW POWER CAN FD CON
STAND-ALONE LOW POWER CAN FD CON
STAND-ALONE LOW POWER CAN FD CON
STAND-ALONE LOW POWER CAN FD CON Product overview: MCP2518FDT-E/SLVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2518FDT-E/SLV
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Interface Controllers
Package: Tape & Reel (TR)
Voltage - Supply: 2.7V ~ 5.5V
Operating Temperature: -40°C ~ 125°C
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
STAND-ALONE LOW POWER CAN FD CON
STAND-ALONE LOW POWER CAN FD CON
CAN Controller CAN 2.0 SPI Interface 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-MCP2518FDT-E/SLVAOCT-ND | 736-MCP2518FDT-E/SLVAO | MCP2518FDT-E/SLVAO | MCP2518FDT-E/SLVAO | MCP2518FDT-E/SLVAO | |
| Product Name | Controllers | Low-Power Interface Transceiver IC | Integrated Circuits (ICs) Interface Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | SPI; CAN | SPI; SPI | CAN; CAN | SPI; SPI | ||
| Device Type | Line / Bus Controller | Transceiver | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | Other; 2.7V ~ 5.5V |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |