CAN Controller CAN 2.0 SPI Interface 14-SOIC
CAN Controller CAN 2.0 SPI Interface 14-SOIC
CAN Controller CAN 2.0 SPI Interface 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 926639-MCP2518FDT-E/
Series: Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C
Features: CAN Controller CAN 2.0 SPI Interface 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Family Name: MCP2518
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: MCP2518FDT-E/SLDKR, MCP2518FDT-E/SLTR, MCP2518FDT-E/SLCT
IC CAN CONTROLLER SPI 14SOIC Product overview: MCP2518FDT-E/SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2518FDT-E/SL can be used for catalog matching and distributor lookup.
Low Power CAN FD Controller w/SPI Int.
IC CAN CONTROLLER SPI 14SOIC
Controller SOIC-14 CAN ICs ROHS
CAN Controller CAN 2.0 SPI Interface 14-SOIC
IC CAN CONTROLLER SPI 14SOIC
CAN CONTROLLER, AEC-Q100, -40TO125DEG C ROHS COMPLIANT: YES
CAN Interface IC Stand-alone Low Power CAN FD Controller w/SPI Interface Grade1
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2518FDT-E/SLDKR-ND | 926639-MCP2518FDT-E/SL | 736-MCP2518FDT-E/SL | 352104 | MCP2518FDT-E/SL | MCP2518FDT-E/SL | MCP2518FDT-E/SL | MCP2518FDT-E/SL | 68AJ1796 | MCP2518FDT-E/SL |
| Product Name | Controllers | Interface - Interface - Controllers - MCP2518FDT-E/SL | Interface Transceiver IC | CAN Interface Ics | Controllers | Communication Interface Chip/UART/485/232 >> CAN ICs | Controllers | Interface - Controllers | Can Controller, Aec-Q100, -40To125Deg C Rohs Compliant Microchip | CAN Interface IC |
| Technology | SPI; CAN | SPI | SPI; SPI | CAN | SPI; SPI | SPI; SPI | CAN | |||
| Device Type | Line / Bus Controller | Sensor Interface | Transceiver | UART | CardBus Controller | Sensor Interface; CardBus Controller | ||||
| Supply Voltage | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V~5.5V | Other; 2.7V ~ 5.5V | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |