Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers MCP2517FDT-H/SL

Description
Win Source Part Number: 971952-MCP2517FDT-H/ SL Category: Integrated Circuits (ICs)>Interface - Controllers Series: Functional Safety (FuSa) Package: Tape & Reel Standard Package: 2,600 Protocol: CANbus Function: Controller Interface: SPI Current - Supply: 20mA Standards: CAN 2.0 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2517FDT-H/SLCT,MC P2517FDT-H/SLTR,MCP2 517FDT-H/SLDKR Base Product Number: MCP2517
Request a Quote Datasheet
Description
Win Source Part Number: 971952-MCP2517FDT-H/ SL Category: Integrated Circuits (ICs)>Interface - Controllers Series: Functional Safety (FuSa) Package: Tape & Reel Standard Package: 2,600 Protocol: CANbus Function: Controller Interface: SPI Current - Supply: 20mA Standards: CAN 2.0 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2517FDT-H/SLCT,MC P2517FDT-H/SLTR,MCP2 517FDT-H/SLDKR Base Product Number: MCP2517
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 971952-MCP2517FDT-H/SL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
971952-MCP2517FDT-H/SL
Integrated Circuits (ICs) - Interface - Controllers 971952-MCP2517FDT-H/SL
Win Source Part Number: 971952-MCP2517FDT-H/ SL Category: Integrated Circuits (ICs)>Interface - Controllers Series: Functional Safety (FuSa) Package: Tape & Reel Standard Package: 2,600 Protocol: CANbus Function: Controller Interface: SPI Current - Supply: 20mA Standards: CAN 2.0 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2517FDT-H/SLCT,MC P2517FDT-H/SLTR,MCP2 517FDT-H/SLDKR Base Product Number: MCP2517

Win Source Part Number: 971952-MCP2517FDT-H/SL
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: Functional Safety (FuSa)
Package: Tape & Reel
Standard Package: 2,600
Protocol: CANbus
Function: Controller
Interface: SPI
Current - Supply: 20mA
Standards: CAN 2.0
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP2517FDT-H/SLCT,MCP2517FDT-H/SLTR,MCP2517FDT-H/SLDKR
Base Product Number: MCP2517

Buy Now Datasheet
Controllers - MCP2517FDT-H/SLCT-ND - DigiKey
Thief River Falls, MN, United States
CANbus Controller CAN 2.0 SPI Interface 14-SOIC

CANbus Controller CAN 2.0 SPI Interface 14-SOIC

Buy Now Datasheet
Controllers - MCP2517FDT-H/SLTR-ND - DigiKey
Thief River Falls, MN, United States
CANbus Controller CAN 2.0 SPI Interface 14-SOIC

CANbus Controller CAN 2.0 SPI Interface 14-SOIC

Buy Now Datasheet
Controllers - MCP2517FDT-H/SLDKR-ND - DigiKey
Thief River Falls, MN, United States
CANbus Controller CAN 2.0 SPI Interface 14-SOIC

CANbus Controller CAN 2.0 SPI Interface 14-SOIC

Buy Now Datasheet
Controllers MCP2517FDT-H/SL
IC CANBUS CONTROLLER SPI 14SOIC

IC CANBUS CONTROLLER SPI 14SOIC

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> CAN ICs - MCP2517FDT-H/SL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> CAN ICs
MCP2517FDT-H/SL
Communication Interface Chip/UART/485/232 >> CAN ICs MCP2517FDT-H/SL
Controller SOIC-14 CAN ICs ROHS

Controller SOIC-14 CAN ICs ROHS

Supplier's Site Datasheet
Can Controller, 2Mbps, -40 To 150Deg C; Ic Interface Type Microchip - 72AC6149 - Newark, An Avnet Company
Chicago, IL, United States
Can Controller, 2Mbps, -40 To 150Deg C; Ic Interface Type Microchip
72AC6149
Can Controller, 2Mbps, -40 To 150Deg C; Ic Interface Type Microchip 72AC6149
CAN CONTROLLER, 2MBPS, -40 TO 150DEG C; IC Interface Type:CAN, SPI; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

CAN CONTROLLER, 2MBPS, -40 TO 150DEG C; IC Interface Type:CAN, SPI; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
MCP2517FDT-H/SL
CAN Interface IC MCP2517FDT-H/SL
CAN Interface IC Stand-alone CAN FD Controller w/SPI Interface

CAN Interface IC Stand-alone CAN FD Controller w/SPI Interface

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MCP2517FDT-H/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MCP2517FDT-H/SL
Integrated Circuits (ICs) - Interface - Controllers MCP2517FDT-H/SL
IC CANBUS CONTROLLER SPI 14SOIC

IC CANBUS CONTROLLER SPI 14SOIC

Supplier's Site
Controllers - MCP2517FDT-H/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MCP2517FDT-H/SL
Controllers MCP2517FDT-H/SL
CANbus Controller CAN 2.0 SPI Interface 14-SOIC

CANbus Controller CAN 2.0 SPI Interface 14-SOIC

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
MCP2517FDT-H/SL
Interface - Controllers MCP2517FDT-H/SL
IC CANBUS CONTROLLER SPI 14SOIC

IC CANBUS CONTROLLER SPI 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 971952-MCP2517FDT-H/SL MCP2517FDT-H/SLCT-ND MCP2517FDT-H/SL MCP2517FDT-H/SL 72AC6149 MCP2517FDT-H/SL MCP2517FDT-H/SL MCP2517FDT-H/SL MCP2517FDT-H/SL
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Communication Interface Chip/UART/485/232 >> CAN ICs Can Controller, 2Mbps, -40 To 150Deg C; Ic Interface Type Microchip CAN Interface IC Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Line / Bus Controller UART Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 2.7V ~ 5.5V 3V; 3.3V; Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other; 2.7V~5.5V Other; 2.7V Other Other; 2.7V ~ 5.5V
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC-14 SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Telecom - SI3208-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details