Stand-alone CAN FD Controller w/SPI Inte
Stand-alone CAN FD Controller w/SPI Inte
Stand-alone CAN FD Controller w/SPI Inte
Manufacturer: Microchip Technology
Win Source Part Number: 851552-MCP2517FD-H/S
Series: Functional Safety (FuSa)
Features: Interface
Package: Tube
Family Name: MCP2517
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 57
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
CANbus Controller CAN 2.0 SPI Interface 14-SOIC
IC CANBUS CONTROLLER SPI 14SOIC
CAN TRANSCEIVER, 2MBPS, SOIC-14; IC Interface Type:CAN, SPI; No. of TX Buffers:32; No. of RX Buffers:31; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes
CANbus Controller CAN 2.0 SPI Interface 14-SOIC
CAN Interface IC Stand-alone CAN FD Controller w/SPI Interface
IC CANBUS CONTROLLER SPI 14SOIC
IC CANBUS CONTROLLER SPI 14SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1793997 | 1793997P | 851552-MCP2517FD-H/SL | MCP2517FD-H/SL-ND | MCP2517FD-H/SL | 23AC6792 | MCP2517FD-H/SL | MCP2517FD-H/SL | MCP2517FD-H/SL | MCP2517FD-H/SL |
| Product Name | CAN Interface Ics | CAN Interface Ics | Interface - Interface - Controllers - MCP2517FD-H/SL | Controllers | Controllers | Can Transceiver, 2Mbps, Soic-14; Ic Interface Type Microchip | Controllers | CAN Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | SPI | SPI | SPI; CAN | SPI; SPI | CAN | SPI; SPI | CAN; CANbus | SPI; SPI | ||
| Device Type | Line / Bus Controller; Can controller | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||||
| Features | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage | Other; 5.5 v | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V | Other; 2.7V ~ 5.5V | Other |