Microchip Technology, Inc. Controllers MCP2517FD-H/JHA

Description
CANbus Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Request a Quote
Description
CANbus Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP2517FD is an external CAN FD controller designed for integration with microcontrollers via an SPI interface. It supports arbitration bit rates up to 1 Mbps and data bit rates up to 8 Mbps, accommodating both CAN 2.0B and CAN FD modes as per ISO 11898-1:2015 standards. The device features 31 configurable message FIFOs, a transmit queue, and a transmit event FIFO with a 32-bit timestamp for efficient message handling. Operating within a supply voltage range of 2.7V to 5.5V, the MCP2517FD has a maximum active current of 20 mA and a low sleep current of 10 µA. It includes 32 flexible filter and mask objects for message reception, allowing for detailed filtering based on standard or extended IDs. The controller also provides bus health diagnostics, error counters, and supports programmable automatic retransmission attempts. The MCP2517FD is rated for a wide operating temperature range of -40°C to +150°C, making it suitable for various industrial applications. It is available in a compact 14-pin VDFN package, which includes GPIO pins that can be configured for general-purpose I/O. This product is ideal for engineers looking to add CAN FD capabilities to microcontrollers lacking native support.

Datasheet Summary
Powered by GS/AI

The MCP2517FD is an external CAN FD controller designed for integration with microcontrollers via an SPI interface. It supports arbitration bit rates up to 1 Mbps and data bit rates up to 8 Mbps, accommodating both CAN 2.0B and CAN FD modes as per ISO 11898-1:2015 standards. The device features 31 configurable message FIFOs, a transmit queue, and a transmit event FIFO with a 32-bit timestamp for efficient message handling. Operating within a supply voltage range of 2.7V to 5.5V, the MCP2517FD has a maximum active current of 20 mA and a low sleep current of 10 µA. It includes 32 flexible filter and mask objects for message reception, allowing for detailed filtering based on standard or extended IDs. The controller also provides bus health diagnostics, error counters, and supports programmable automatic retransmission attempts. The MCP2517FD is rated for a wide operating temperature range of -40°C to +150°C, making it suitable for various industrial applications. It is available in a compact 14-pin VDFN package, which includes GPIO pins that can be configured for general-purpose I/O. This product is ideal for engineers looking to add CAN FD capabilities to microcontrollers lacking native support.

Suppliers

Company
Product
Description
Supplier Links
Controllers - MCP2517FD-H/JHA-ND - DigiKey
Thief River Falls, MN, United States
CANbus Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)

CANbus Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)

Buy Now Datasheet
CAN Interface Ics - 1623017P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1623017P
CAN Interface Ics 1623017P
CAN FD Controller,8Mbps,SPI ,VDFN14

CAN FD Controller,8Mbps,SPI,VDFN14

Supplier's Site
CAN Interface Ics - 1623015 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1623015
CAN Interface Ics 1623015
CAN FD Controller,8Mbps,SPI ,VDFN14

CAN FD Controller,8Mbps,SPI,VDFN14

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - 993580-MCP2517FD-H/JHA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
993580-MCP2517FD-H/JHA
Integrated Circuits (ICs) - Interface - Controllers 993580-MCP2517FD-H/JHA
Win Source Part Number: 993580-MCP2517FD-H/J HA Category: Integrated Circuits (ICs)>Interface - Controllers Series: Functional Safety (FuSa) Package: Tube Standard Package: 80 Protocol: CANbus Function: Controller Interface: SPI Current - Supply: 20mA Standards: CAN 2.0 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VDFN (4.5x3) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP2517

Win Source Part Number: 993580-MCP2517FD-H/JHA
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: Functional Safety (FuSa)
Package: Tube
Standard Package: 80
Protocol: CANbus
Function: Controller
Interface: SPI
Current - Supply: 20mA
Standards: CAN 2.0
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-VDFN (4.5x3)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP2517

Buy Now Datasheet
Controllers - MCP2517FD-H/JHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MCP2517FD-H/JHA
Controllers MCP2517FD-H/JHA
CANbus Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)

CANbus Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
MCP2517FD-H/JHA
CAN Interface IC MCP2517FD-H/JHA
CAN Interface IC Stand-alone CAN FD Controller w/SPI Interface

CAN Interface IC Stand-alone CAN FD Controller w/SPI Interface

Buy Now Datasheet
Controllers MCP2517FD-H/JHA
IC CANBUS CONTROLLER SPI 14VDFN

IC CANBUS CONTROLLER SPI 14VDFN

Supplier's Site Datasheet
Can Fd Controller, -40 To 150Deg C; Ic Interface Type Microchip - 02AH4454 - Newark, An Avnet Company
Chicago, IL, United States
Can Fd Controller, -40 To 150Deg C; Ic Interface Type Microchip
02AH4454
Can Fd Controller, -40 To 150Deg C; Ic Interface Type Microchip 02AH4454
CAN FD CONTROLLER, -40 TO 150DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:VDFN; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAN FD CONTROLLER, -40 TO 150DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:VDFN; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MCP2517FD-H/JHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MCP2517FD-H/JHA
Integrated Circuits (ICs) - Interface - Controllers MCP2517FD-H/JHA
IC CANBUS CONTROLLER SPI 14VDFN

IC CANBUS CONTROLLER SPI 14VDFN

Supplier's Site
Interface - Controllers - MCP2517FD-H/JHA - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
MCP2517FD-H/JHA
Interface - Controllers MCP2517FD-H/JHA
IC CANBUS CONTROLLER SPI 14VDFN

IC CANBUS CONTROLLER SPI 14VDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MCP2517FD-H/JHA-ND 1623017P 1623015 993580-MCP2517FD-H/JHA MCP2517FD-H/JHA MCP2517FD-H/JHA MCP2517FD-H/JHA 02AH4454 MCP2517FD-H/JHA MCP2517FD-H/JHA
Product Name Controllers CAN Interface Ics CAN Interface Ics Integrated Circuits (ICs) - Interface - Controllers Controllers CAN Interface IC Controllers Can Fd Controller, -40 To 150Deg C; Ic Interface Type Microchip Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Technology SPI; CAN SPI SPI; CAN; Can 2.0b SPI; SPI SPI; SPI CAN CAN; CANbus SPI; SPI
Device Type Line / Bus Controller Line / Bus Controller; Can controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V Other; 5.5 v Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other; 2.7V Other
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2434-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers