Microchip Technology, Inc. Interface - Interface - Controllers - MCP2515T-I/SO MCP2515T-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 023072-MCP2515T-I/SO Packaging: Reel - TR Protocol: CAN Standards: CAN 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Purpose: Controller Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Industrial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023072-MCP2515T-I/SO Packaging: Reel - TR Protocol: CAN Standards: CAN 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Purpose: Controller Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - MCP2515T-I/SO - 023072-MCP2515T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MCP2515T-I/SO
023072-MCP2515T-I/SO
Interface - Interface - Controllers - MCP2515T-I/SO 023072-MCP2515T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 023072-MCP2515T-I/SO Packaging: Reel - TR Protocol: CAN Standards: CAN 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Purpose: Controller Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 023072-MCP2515T-I/SO
Packaging: Reel - TR
Protocol: CAN
Standards: CAN 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Purpose: Controller
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Industrial

Buy Now Datasheet
Controllers - MCP2515T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
CANbus Controller CAN 2.0 SPI Interface 18-SOIC

CANbus Controller CAN 2.0 SPI Interface 18-SOIC

Buy Now Datasheet
Controllers - MCP2515T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
CANbus Controller CAN 2.0 SPI Interface 18-SOIC

CANbus Controller CAN 2.0 SPI Interface 18-SOIC

Buy Now Datasheet
Controllers - MCP2515T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
CANbus Controller CAN 2.0 SPI Interface 18-SOIC

CANbus Controller CAN 2.0 SPI Interface 18-SOIC

Buy Now Datasheet
Interface Transceiver IC - 736-MCP2515T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
736-MCP2515T-I/SO
Interface Transceiver IC 736-MCP2515T-I/SO
IC CAN CONTROLLER W/SPI 18SOIC Product overview: MCP2515T-I/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515T-I/SO can be used for catalog matching and distributor lookup.

IC CAN CONTROLLER W/SPI 18SOIC Product overview: MCP2515T-I/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controllers - MCP2515T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MCP2515T-I/SO
Controllers MCP2515T-I/SO
CANbus Controller CAN 2.0 SPI Interface 18-SOIC

CANbus Controller CAN 2.0 SPI Interface 18-SOIC

Buy Now Datasheet
Can Controller, 1Mbps, 3/2, 5.5V, 18-Soic; Ic Interface Type Microchip - 29H7139 - Newark, An Avnet Company
Chicago, IL, United States
Can Controller, 1Mbps, 3/2, 5.5V, 18-Soic; Ic Interface Type Microchip
29H7139
Can Controller, 1Mbps, 3/2, 5.5V, 18-Soic; Ic Interface Type Microchip 29H7139
CAN CONTROLLER, 1MBPS, 3/2, 5.5V, 18-SOIC; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; Product Range:- RoHS Compliant: Yes

CAN CONTROLLER, 1MBPS, 3/2, 5.5V, 18-SOIC; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Can Controller, 1Mbps, 3/2, 5.5V, 18-Soic Full Reel; Ic Interface Type Microchip - 28X3104 - Newark, An Avnet Company
Chicago, IL, United States
Can Controller, 1Mbps, 3/2, 5.5V, 18-Soic Full Reel; Ic Interface Type Microchip
28X3104
Can Controller, 1Mbps, 3/2, 5.5V, 18-Soic Full Reel; Ic Interface Type Microchip 28X3104
CAN CONTROLLER, 1MBPS, 3/2, 5.5V, 18-SOIC FULL REEL; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; Product Range:- RoHS Compliant: Yes

CAN CONTROLLER, 1MBPS, 3/2, 5.5V, 18-SOIC FULL REEL; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> CAN ICs - MCP2515T-I/SO - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> CAN ICs
MCP2515T-I/SO
Communication Interface Chip/UART/485/232 >> CAN ICs MCP2515T-I/SO
Controller SOIC-18-300mil CAN ICs ROHS

Controller SOIC-18-300mil CAN ICs ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MCP2515T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MCP2515T-I/SO
Integrated Circuits (ICs) - Interface - Controllers MCP2515T-I/SO
IC CAN CONTROLLER W/SPI 18SOIC

IC CAN CONTROLLER W/SPI 18SOIC

Supplier's Site
Sheung Wan, Hong Kong
CAN Interface IC
MCP2515T-I/SO
CAN Interface IC MCP2515T-I/SO
CAN Interface IC W/ SPI Interface

CAN Interface IC W/ SPI Interface

Buy Now Datasheet
Interface - Controllers - MCP2515T-I/SO - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
MCP2515T-I/SO
Interface - Controllers MCP2515T-I/SO
IC CAN CONTROLLER W/SPI 18SOIC

IC CAN CONTROLLER W/SPI 18SOIC

Supplier's Site Datasheet
Controllers MCP2515T-I/SO
IC CAN CONTROLLER W/SPI 18SOIC

IC CAN CONTROLLER W/SPI 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 023072-MCP2515T-I/SO MCP2515T-I/SODKR-ND 736-MCP2515T-I/SO MCP2515T-I/SO 29H7139 MCP2515T-I/SO MCP2515T-I/SO MCP2515T-I/SO MCP2515T-I/SO MCP2515T-I/SO
Product Name Interface - Interface - Controllers - MCP2515T-I/SO Controllers Interface Transceiver IC Controllers Can Controller, 1Mbps, 3/2, 5.5V, 18-Soic; Ic Interface Type Microchip Communication Interface Chip/UART/485/232 >> CAN ICs Integrated Circuits (ICs) - Interface - Controllers CAN Interface IC Interface - Controllers Controllers
Supply Voltage Other; 2.7 V ~ 5.5 V 3V; 3.3V; Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other; 2.7V Other; 2.7V~5.5V Other Other; 2.7V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 18-SOIC SOIC; "18-SOIC (0.295"", 7.50mm Width)" Tape & Reel (TR) SOIC; 18-SOIC (0.295\", 7.50mm Width) SOIC SOIC SOIC SOIC-18 SOIC; 18-SOIC (0.295", 7.50mm Width)
Technology SPI; CAN SPI; SPI CAN CAN CAN; CANbus SPI; SPI SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9350TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - Sensor and Detector Interfaces - AD9841JST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details