Manufacturer: Microchip Technology
Win Source Part Number: 808205-MCP2515T-I/ML
Packaging: Reel
Protocol: CANbus
Function: Controller
Interface: SPI
Current - Supply: 10mA
Standards: CAN 2.0
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: MCP2515
IC CAN CTLR W/SPI 2.0B 20-QFN Product overview: MCP2515T-I/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515T-I/ML can be used for catalog matching and distributor lookup.
CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
CAN controller with SPI interface
CAN controller with SPI interface
CAN controller with SPI interface
CAN Interface IC CAN controller with SPI interface
CAN CONTROLLER, 1MBPS, SPI, QFN-20; IC Interface Type:CAN, SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
IC CAN CTLR W/SPI 2.0B 20-QFN
IC CAN CTLR W/SPI 2.0B 20-QFN
CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
IC CAN CTLR W/SPI 2.0B 20-QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 808205-MCP2515T-I/ML | 736-MCP2515T-I/ML | MCP2515T-I/MLTR-ND | 1773116 | 1773116P | MCP2515T-I/ML | 57AC2487 | MCP2515T-I/ML | MCP2515T-I/ML | MCP2515T-I/ML | MCP2515T-I/ML |
| Product Name | Interface - Interface - Controllers - MCP2515T-I/ML | QFN Interface Transceiver IC | Controllers | CAN Interface Ics | CAN Interface Ics | CAN Interface IC | Can Controller, 1Mbps, Spi, Qfn-20; Ic Interface Type Microchip | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Transceiver | Line / Bus Controller | Line / Bus Controller; Can controller | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 5.5 v | Other; 2.7V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |