CANbus Controller CAN 2.0 SPI Interface 20-TSSOP
CANbus Controller CAN 2.0 SPI Interface 20-TSSOP
CANbus Controller CAN 2.0 SPI Interface 20-TSSOP
IC CAN CONTROLLER W/SPI 20TSSOP Product overview: MCP2515T-E/ST from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515T-E/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 711170-MCP2515T-E/ST
Packaging: Reel
Protocol: CANbus
Function: Controller
Interface: SPI
Supply Current: 10mA
Standards: CAN 2.0
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-TSSOP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: MCP2515
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
IC CAN CONTROLLER W/SPI 20TSSOP
IC CAN CONTROLLER W/SPI 20TSSOP
CANbus Controller CAN 2.0 SPI Interface 20-TSSOP
CAN CONTROLLER, 1MBPS, -40 TO 125DEG C; IC Interface Type:CAN, SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
IC CAN CONTROLLER W/SPI 20TSSOP
CAN Interface IC W/ SPI Inter 125dC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2515T-E/STDKR-ND | 736-MCP2515T-E/ST | 711170-MCP2515T-E/ST | MCP2515T-E/ST | MCP2515T-E/ST | MCP2515T-E/ST | 72AC6148 | MCP2515T-E/ST | MCP2515T-E/ST |
| Product Name | Controllers | Interface Transceiver IC | Interface - Interface - Controllers - MCP2515T-E/ST | Interface - Controllers | Controllers | Controllers | Can Controller, 1Mbps, -40 To 125Deg C; Ic Interface Type Microchip | Integrated Circuits (ICs) - Interface - Controllers | CAN Interface IC |
| Technology | SPI; CAN | SPI; SPI | SPI; SPI | SPI; SPI | CAN | CAN; CANbus | |||
| Device Type | Line / Bus Controller | Transceiver | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V | Other | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |