CANbus Controller CAN 2.0 SPI Interface 18-SOIC
CANbus Controller CAN 2.0 SPI Interface 18-SOIC
CANbus Controller CAN 2.0 SPI Interface 18-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1075016-MCP2515T-E/S
Packaging: Reel - TR
Protocol: CAN
Standards: CAN 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 18-SOIC
Purpose: Controller
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): MCP2515E/ST; MCP2515-E/SOG; MCP2515T-E/SOG;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC CAN CONTROLLER W/SPI 18SOIC Product overview: MCP2515T-E/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515T-E/SO can be used for catalog matching and distributor lookup.
IC CAN CONTROLLER W/SPI 18SOIC
IC CAN CONTROLLER W/SPI 18SOIC
IC CAN CONTROLLER W/SPI 18SOIC
CANbus Controller CAN 2.0 SPI Interface 18-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2515T-E/SODKR-ND | 1075016-MCP2515T-E/SO | 736-MCP2515T-E/SO | MCP2515T-E/SO | MCP2515T-E/SO | MCP2515T-E/SO | MCP2515T-E/SO |
| Product Name | Controllers | Interface - Interface - Controllers - MCP2515T-E/SO | Interface Transceiver IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | SPI; CAN | SPI; SPI | CAN; CANbus | SPI; SPI | SPI; SPI | ||
| Device Type | Line / Bus Controller | Transceiver | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7 V ~ 5.5 V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | Other; 2.7V ~ 5.5V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |