IC CAN CONTROLLER W/SPI 20-QFN Product overview: MCP2515T-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515T-E/ML can be used for catalog matching and distributor lookup.
IC CAN CONTROLLER W/SPI 20-QFN
CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
IC CAN CONTROLLER W/SPI 20-QFN
Manufacturer: Microchip Technology
Win Source Part Number: 884149-MCP2515T-E/ML
Operating Temperature Range: -40°C ~ 125°C
Features: CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Family Name: MCP2515
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CAN CONTROLLER W/SPI 20-QFN
IC CAN CONTROLLER W/SPI 20-QFN
IC CAN CONTROLLER W/SPI 20-QFN
CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
CAN Interface IC CAN controller with SPI interface
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 736-MCP2515T-E/ML | 150-MCP2515T-E/MLDKR-ND | 884149-MCP2515T-E/ML | MCP2515T-E/ML | MCP2515T-E/ML | MCP2515T-E/ML | MCP2515T-E/ML | MCP2515T-E/ML |
| Product Name | QFN Interface Transceiver IC | Controllers | Interface - Interface - Controllers - MCP2515T-E/ML | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers | CAN Interface IC |
| Device Type | Transceiver | Line / Bus Controller | Line / Bus Controller; Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | |||||
| Supply Voltage | Other; 2.7V ~ 5.5V | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | |||
| Data Rate | 1000 kbps |