Microchip Technology, Inc. Interface - Interface - Controllers - MCP2515E/ST MCP2515E/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 041562-MCP2515E/ST Packaging: Tube/Rail Protocol: CAN Standards: CAN 2.0 Family Name: MCP2515 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Purpose: Controller Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): MCP2515T-E/SO; MCP2515-E/SOG; MCP2515T-E/SOG; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 041562-MCP2515E/ST Packaging: Tube/Rail Protocol: CAN Standards: CAN 2.0 Family Name: MCP2515 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Purpose: Controller Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): MCP2515T-E/SO; MCP2515-E/SOG; MCP2515T-E/SOG; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - MCP2515E/ST - 041562-MCP2515E/ST - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MCP2515E/ST
041562-MCP2515E/ST
Interface - Interface - Controllers - MCP2515E/ST 041562-MCP2515E/ST
Manufacturer: Microchip Technology Win Source Part Number: 041562-MCP2515E/ST Packaging: Tube/Rail Protocol: CAN Standards: CAN 2.0 Family Name: MCP2515 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Purpose: Controller Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): MCP2515T-E/SO; MCP2515-E/SOG; MCP2515T-E/SOG; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 041562-MCP2515E/ST
Packaging: Tube/Rail
Protocol: CAN
Standards: CAN 2.0
Family Name: MCP2515
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP
Purpose: Controller
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): MCP2515T-E/SO; MCP2515-E/SOG; MCP2515T-E/SOG;
Introduction Date: August 29, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 753-MCP2515E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-MCP2515E/ST
Interface Transceiver IC 753-MCP2515E/ST
IC CAN CONTROLLER W/SPI 20TSSOP Product overview: MCP2515E/ST from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-MCP2515E/ST can be used for catalog matching and distributor lookup.

IC CAN CONTROLLER W/SPI 20TSSOP Product overview: MCP2515E/ST from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-MCP2515E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 041562-MCP2515E/ST 753-MCP2515E/ST
Product Name Interface - Interface - Controllers - MCP2515E/ST Interface Transceiver IC
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3216-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 276987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1010-4B
Pins 4 #
View Details