Microchip Technology, Inc. CAN Interface Ics MCP2515-I/ST

Description
CAN controller with SPI interface
Request a Quote
Description
CAN controller with SPI interface
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP2515 is a stand-alone CAN controller that complies with the CAN V2.0B specification, capable of operating at a maximum speed of 1 Mbps. It supports both standard and extended data frames, with a data field length of 0 to 8 bytes. The device features two receive buffers with prioritized message storage, three transmit buffers with prioritization and abort capabilities, and six 29-bit filters along with two 29-bit masks for effective message filtering. The MCP2515 interfaces with microcontrollers via a high-speed SPI interface, operating at up to 10 MHz. It includes a one-shot mode for message transmission, a clock output pin with a programmable prescaler, and an interrupt output pin with selectable enables. The device operates within a supply voltage range of 2.7V to 5.5V, with a typical active current of 5 mA and a standby current of 1 µA in sleep mode. It is available in a 20-lead TSSOP package and supports industrial temperature ranges from -40°C to +85°C, as well as extended ranges from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The MCP2515 is a stand-alone CAN controller that complies with the CAN V2.0B specification, capable of operating at a maximum speed of 1 Mbps. It supports both standard and extended data frames, with a data field length of 0 to 8 bytes. The device features two receive buffers with prioritized message storage, three transmit buffers with prioritization and abort capabilities, and six 29-bit filters along with two 29-bit masks for effective message filtering. The MCP2515 interfaces with microcontrollers via a high-speed SPI interface, operating at up to 10 MHz. It includes a one-shot mode for message transmission, a clock output pin with a programmable prescaler, and an interrupt output pin with selectable enables. The device operates within a supply voltage range of 2.7V to 5.5V, with a typical active current of 5 mA and a standby current of 1 µA in sleep mode. It is available in a 20-lead TSSOP package and supports industrial temperature ranges from -40°C to +85°C, as well as extended ranges from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
CAN Interface Ics - 6989038 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
6989038
CAN Interface Ics 6989038
CAN controller with SPI interface

CAN controller with SPI interface

Supplier's Site
Controllers - MCP2515-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Controllers
MCP2515-I/ST-ND
Controllers MCP2515-I/ST-ND
CANbus Controller CAN 2.0 SPI Interface 20-TSSOP

CANbus Controller CAN 2.0 SPI Interface 20-TSSOP

Buy Now Datasheet
Interface - Interface - Controllers - MCP2515-I/ST - 090120-MCP2515-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MCP2515-I/ST
090120-MCP2515-I/ST
Interface - Interface - Controllers - MCP2515-I/ST 090120-MCP2515-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 090120-MCP2515-I/ST Packaging: Tube/Rail Protocol: CAN Standards: CAN 2.0 Family Name: MCP2515 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Purpose: Controller Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): AMIS41683CANN1G; AMIS41683CANN1RG; AMIS41682CANM1G ; AMIS41682CANM1RG; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 090120-MCP2515-I/ST
Packaging: Tube/Rail
Protocol: CAN
Standards: CAN 2.0
Family Name: MCP2515
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Purpose: Controller
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): AMIS41683CANN1G; AMIS41683CANN1RG; AMIS41682CANM1G ; AMIS41682CANM1RG;
Introduction Date: August 29, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
Interface Transceiver IC - 736-MCP2515-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
736-MCP2515-I/ST
Interface Transceiver IC 736-MCP2515-I/ST
IC CAN CONTROLLER W/SPI 20TSSOP Product overview: MCP2515-I/ST from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515-I/ST can be used for catalog matching and distributor lookup.

IC CAN CONTROLLER W/SPI 20TSSOP Product overview: MCP2515-I/ST from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> CAN ICs - MCP2515-I/ST - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> CAN ICs
MCP2515-I/ST
Communication Interface Chip/UART/485/232 >> CAN ICs MCP2515-I/ST
1Mbps Controller TSSOP-20 CAN ICs ROHS

1Mbps Controller TSSOP-20 CAN ICs ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MCP2515-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MCP2515-I/ST
Integrated Circuits (ICs) - Interface - Controllers MCP2515-I/ST
IC CAN CONTROLLER W/SPI 20TSSOP

IC CAN CONTROLLER W/SPI 20TSSOP

Supplier's Site
Can Controller, 1Mbps, 3/2, 5.5V, 20-Tssop; Ic Interface Type Microchip - 61K2946 - Newark, An Avnet Company
Chicago, IL, United States
Can Controller, 1Mbps, 3/2, 5.5V, 20-Tssop; Ic Interface Type Microchip
61K2946
Can Controller, 1Mbps, 3/2, 5.5V, 20-Tssop; Ic Interface Type Microchip 61K2946
CAN CONTROLLER, 1MBPS, 3/2, 5.5V, 20-TSSOP; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

CAN CONTROLLER, 1MBPS, 3/2, 5.5V, 20-TSSOP; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Can Bus, Controller, Spi, 3, 2, 2.7 V, 5.5 V, Tssop Rohs Compliant Microchip - 24M4460 - Newark, An Avnet Company
Chicago, IL, United States
Can Bus, Controller, Spi, 3, 2, 2.7 V, 5.5 V, Tssop Rohs Compliant Microchip
24M4460
Can Bus, Controller, Spi, 3, 2, 2.7 V, 5.5 V, Tssop Rohs Compliant Microchip 24M4460
CAN Bus, Controller, SPI, 3, 2, 2.7 V, 5.5 V, TSSOP RoHS Compliant: Yes

CAN Bus, Controller, SPI, 3, 2, 2.7 V, 5.5 V, TSSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
MCP2515-I/ST
CAN Interface IC MCP2515-I/ST
CAN Interface IC W/ SPI Interface

CAN Interface IC W/ SPI Interface

Buy Now Datasheet
Controllers - MCP2515-I/ST - ODG (Origin Data Global)
Shenzhen, China
Controllers
MCP2515-I/ST
Controllers MCP2515-I/ST
IC CAN CONTROLLER W/SPI 20TSSOP

IC CAN CONTROLLER W/SPI 20TSSOP

Supplier's Site Datasheet
Controllers - MCP2515-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MCP2515-I/ST
Controllers MCP2515-I/ST
CANbus Controller CAN 2.0 SPI Interface 20-TSSOP

CANbus Controller CAN 2.0 SPI Interface 20-TSSOP

Buy Now Datasheet
CAN CONTROLLER WITH SPI INTERFACE - 70045400 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAN CONTROLLER WITH SPI INTERFACE
70045400
CAN CONTROLLER WITH SPI INTERFACE 70045400
In addition to microcontrollers with integrated CAN ports, Microchip offers peripherals designed to provide flexible, cost-effective options for implementing complete CAN nodes. The 18-pin MCP2510 is the easiest to use, most cost-effective, stand-alone controller on the market today. It features an industry standard SPI™ serial interface, enabling an easy connection to virtually any microcontroller. With minor software modifications for sending data to and from the MCP2510 SPI port, CAN communication can be added to existing systems through the simple SPI interface without requiring a complete system redesign. The MCP25020, MCP25025, MCP25050 and MCP25055 are a family of CAN I/O Expanders. These products connect to a CAN network and have input/output functionality that can be manipulated over the bus without a microcontroller in the system. This family of CAN I/O Expanders is targeted at thin client CAN nodes where complex functionality is not required. The MCP2551 is an ISO11898 compatible, high speed CAN transceiver. Its industry standard pinout and functionality allow it to be used in existing high speed CAN transceiver applications while offering customers improvements in system robustness.

In addition to microcontrollers with integrated CAN ports, Microchip offers peripherals designed to provide flexible, cost-effective options for implementing complete CAN nodes. The 18-pin MCP2510 is the easiest to use, most cost-effective, stand-alone controller on the market today. It features an industry standard SPI™ serial interface, enabling an easy connection to virtually any microcontroller. With minor software modifications for sending data to and from the MCP2510 SPI port, CAN communication can be added to existing systems through the simple SPI interface without requiring a complete system redesign. The MCP25020, MCP25025, MCP25050 and MCP25055 are a family of CAN I/O Expanders. These products connect to a CAN network and have input/output functionality that can be manipulated over the bus without a microcontroller in the system. This family of CAN I/O Expanders is targeted at thin client CAN nodes where complex functionality is not required. The MCP2551 is an ISO11898 compatible, high speed CAN transceiver. Its industry standard pinout and functionality allow it to be used in existing high speed CAN transceiver applications while offering customers improvements in system robustness.

Supplier's Site
Interface - Controllers - MCP2515-I/ST - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
MCP2515-I/ST
Interface - Controllers MCP2515-I/ST
IC CAN CONTROLLER W/SPI 20TSSOP

IC CAN CONTROLLER W/SPI 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Allied Electronics, Inc. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 6989038 MCP2515-I/ST-ND 090120-MCP2515-I/ST 736-MCP2515-I/ST MCP2515-I/ST MCP2515-I/ST 61K2946 24M4460 MCP2515-I/ST MCP2515-I/ST MCP2515-I/ST 70045400 MCP2515-I/ST
Product Name CAN Interface Ics Controllers Interface - Interface - Controllers - MCP2515-I/ST Interface Transceiver IC Communication Interface Chip/UART/485/232 >> CAN ICs Integrated Circuits (ICs) - Interface - Controllers Can Controller, 1Mbps, 3/2, 5.5V, 20-Tssop; Ic Interface Type Microchip Can Bus, Controller, Spi, 3, 2, 2.7 V, 5.5 V, Tssop Rohs Compliant Microchip CAN Interface IC Controllers Controllers CAN CONTROLLER WITH SPI INTERFACE Interface - Controllers
Technology SPI; CAN; Can 2.0b SPI; CAN CAN CAN; CANbus CAN CAN SPI; SPI SPI; SPI SPI; SPI
Device Type Line / Bus Controller; Can controller Line / Bus Controller Transceiver UART Sensor Interface; CardBus Controller CardBus Controller Peripherals Sensor Interface; CardBus Controller
Supply Voltage Other; 5.5 v 3V; 3.3V; Other; 2.7V ~ 5.5V Other; 2.7 V ~ 5.5 V Other; 2.7V ~ 5.5V Other; 2.7V~5.5V Other Other; 2.7V Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V
Package Type SSOP; TSSOP; Tssop TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 20-TSSOP Tube SSOP; TSSOP SSOP; TSSOP TSSOP TSSOP-20 20-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) TSSOP; 20-Pin TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3208-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers