Microchip Technology, Inc. Interface - Interface - Controllers - MCP2515-I/SO MCP2515-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 090320-MCP2515-I/SO Packaging: Tube/Rail Protocol: CAN Standards: CAN 2.0 Family Name: MCP2515 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Purpose: Controller Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): MCP2515T-I/STG; MCP2515-I/ML; MCP2515T-I/ML; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 090320-MCP2515-I/SO Packaging: Tube/Rail Protocol: CAN Standards: CAN 2.0 Family Name: MCP2515 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Purpose: Controller Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): MCP2515T-I/STG; MCP2515-I/ML; MCP2515T-I/ML; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - MCP2515-I/SO - 090320-MCP2515-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MCP2515-I/SO
090320-MCP2515-I/SO
Interface - Interface - Controllers - MCP2515-I/SO 090320-MCP2515-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 090320-MCP2515-I/SO Packaging: Tube/Rail Protocol: CAN Standards: CAN 2.0 Family Name: MCP2515 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Purpose: Controller Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): MCP2515T-I/STG; MCP2515-I/ML; MCP2515T-I/ML; Introduction Date: August 29, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development

Manufacturer: Microchip Technology
Win Source Part Number: 090320-MCP2515-I/SO
Packaging: Tube/Rail
Protocol: CAN
Standards: CAN 2.0
Family Name: MCP2515
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Purpose: Controller
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): MCP2515T-I/STG; MCP2515-I/ML; MCP2515T-I/ML;
Introduction Date: August 29, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development

Buy Now Datasheet
Controllers - MCP2515-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Controllers
MCP2515-I/SO-ND
Controllers MCP2515-I/SO-ND
CANbus Controller CAN 2.0 SPI Interface 18-SOIC

CANbus Controller CAN 2.0 SPI Interface 18-SOIC

Buy Now Datasheet
Interface Transceiver IC - 736-MCP2515-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
736-MCP2515-I/SO
Interface Transceiver IC 736-MCP2515-I/SO
IC CAN CONTROLLER W/SPI 18SOIC Product overview: MCP2515-I/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515-I/SO can be used for catalog matching and distributor lookup.

IC CAN CONTROLLER W/SPI 18SOIC Product overview: MCP2515-I/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAN Interface Ics - 6283548 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
6283548
CAN Interface Ics 6283548
CAN Controller SPI data filtering SO18

CAN Controller SPI data filtering SO18

Supplier's Site
CAN Interface Ics - 1445765 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1445765
CAN Interface Ics 1445765
CAN Controller SPI data filtering SO18

CAN Controller SPI data filtering SO18

Supplier's Site
Can Bus, Controller, Spi, 3, 2, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip - 26M1272 - Newark, An Avnet Company
Chicago, IL, United States
Can Bus, Controller, Spi, 3, 2, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip
26M1272
Can Bus, Controller, Spi, 3, 2, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip 26M1272
CAN Bus, Controller, SPI, 3, 2, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

CAN Bus, Controller, SPI, 3, 2, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Can Controller, 1Mbps, 3/2, 5.5V, 18-Soic; Ic Interface Type Microchip - 29H7136 - Newark, An Avnet Company
Chicago, IL, United States
Can Controller, 1Mbps, 3/2, 5.5V, 18-Soic; Ic Interface Type Microchip
29H7136
Can Controller, 1Mbps, 3/2, 5.5V, 18-Soic; Ic Interface Type Microchip 29H7136
CAN CONTROLLER, 1MBPS, 3/2, 5.5V, 18-SOIC; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; Product Range:- RoHS Compliant: Yes

CAN CONTROLLER, 1MBPS, 3/2, 5.5V, 18-SOIC; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - MCP2515-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MCP2515-I/SO
Controllers MCP2515-I/SO
CANbus Controller CAN 2.0 SPI Interface 18-SOIC

CANbus Controller CAN 2.0 SPI Interface 18-SOIC

Buy Now Datasheet
Controllers - MCP2515-I/SO - ODG (Origin Data Global)
Shenzhen, China
Controllers
MCP2515-I/SO
Controllers MCP2515-I/SO
IC CAN CONTROLLER W/SPI 18SOIC

IC CAN CONTROLLER W/SPI 18SOIC

Supplier's Site Datasheet
Interface - Controllers - MCP2515-I/SO - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
MCP2515-I/SO
Interface - Controllers MCP2515-I/SO
IC CAN CONTROLLER W/SPI 18SOIC

IC CAN CONTROLLER W/SPI 18SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MCP2515-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MCP2515-I/SO
Integrated Circuits (ICs) - Interface - Controllers MCP2515-I/SO
IC CAN CONTROLLER W/SPI 18SOIC

IC CAN CONTROLLER W/SPI 18SOIC

Supplier's Site
Communication Interface Chip/UART/485/232 >> CAN ICs - MCP2515-I/SO - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> CAN ICs
MCP2515-I/SO
Communication Interface Chip/UART/485/232 >> CAN ICs MCP2515-I/SO
1Mbps Controller SOIC-18-300mil CAN ICs ROHS

1Mbps Controller SOIC-18-300mil CAN ICs ROHS

Supplier's Site Datasheet
CAN CONTROLLER WITH SPI INTERFACE - 70045399 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAN CONTROLLER WITH SPI INTERFACE
70045399
CAN CONTROLLER WITH SPI INTERFACE 70045399
In addition to microcontrollers with integrated CAN ports, Microchip offers peripherals designed to provide flexible, cost-effective options for implementing complete CAN nodes. The 18-pin MCP2510 is the easiest to use, most cost-effective, stand-alone controller on the market today. It features an industry standard SPI™ serial interface, enabling an easy connection to virtually any microcontroller. With minor software modifications for sending data to and from the MCP2510 SPI port, CAN communication can be added to existing systems through the simple SPI interface without requiring a complete system redesign. The MCP25020, MCP25025, MCP25050 and MCP25055 are a family of CAN I/O Expanders. These products connect to a CAN network and have input/output functionality that can be manipulated over the bus without a microcontroller in the system. This family of CAN I/O Expanders is targeted at thin client CAN nodes where complex functionality is not required. The MCP2551 is an ISO11898 compatible, high speed CAN transceiver. Its industry standard pinout and functionality allow it to be used in existing high speed CAN transceiver applications while offering customers improvements in system robustness.

In addition to microcontrollers with integrated CAN ports, Microchip offers peripherals designed to provide flexible, cost-effective options for implementing complete CAN nodes. The 18-pin MCP2510 is the easiest to use, most cost-effective, stand-alone controller on the market today. It features an industry standard SPI™ serial interface, enabling an easy connection to virtually any microcontroller. With minor software modifications for sending data to and from the MCP2510 SPI port, CAN communication can be added to existing systems through the simple SPI interface without requiring a complete system redesign. The MCP25020, MCP25025, MCP25050 and MCP25055 are a family of CAN I/O Expanders. These products connect to a CAN network and have input/output functionality that can be manipulated over the bus without a microcontroller in the system. This family of CAN I/O Expanders is targeted at thin client CAN nodes where complex functionality is not required. The MCP2551 is an ISO11898 compatible, high speed CAN transceiver. Its industry standard pinout and functionality allow it to be used in existing high speed CAN transceiver applications while offering customers improvements in system robustness.

Supplier's Site
Sheung Wan, Hong Kong
CAN Interface IC
MCP2515-I/SO
CAN Interface IC MCP2515-I/SO
CAN Interface IC W/ SPI Interface

CAN Interface IC W/ SPI Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 090320-MCP2515-I/SO MCP2515-I/SO-ND 736-MCP2515-I/SO 6283548 26M1272 29H7136 MCP2515-I/SO MCP2515-I/SO MCP2515-I/SO MCP2515-I/SO MCP2515-I/SO 70045399 MCP2515-I/SO
Product Name Interface - Interface - Controllers - MCP2515-I/SO Controllers Interface Transceiver IC CAN Interface Ics Can Bus, Controller, Spi, 3, 2, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip Can Controller, 1Mbps, 3/2, 5.5V, 18-Soic; Ic Interface Type Microchip Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Communication Interface Chip/UART/485/232 >> CAN ICs CAN CONTROLLER WITH SPI INTERFACE CAN Interface IC
Supply Voltage Other; 2.7 V ~ 5.5 V 3V; 3.3V; Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other; 5.5 v Other; 2.7V Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other Other; 2.7V~5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 18-SOIC SOIC; "18-SOIC (0.295"", 7.50mm Width)" Tube SOIC; Soic w SOIC SOIC; 18-SOIC (0.295\", 7.50mm Width) SOIC; 18-SOIC (0.295", 7.50mm Width) SOIC SOIC SOIC SOIC-18
Technology SPI; CAN SPI; CAN; Can 2.0b CAN CAN SPI; SPI SPI; SPI SPI; SPI CAN; CANbus CAN
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Quad buffer/line driver; 3-state - 74AHC125PW-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54AC04 Hex Inverters - 5962-8760901CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details