Manufacturer: Microchip Technology
Win Source Part Number: 208200-MCP2515-I/P
Packaging: Tube/Rail
Protocol: CAN
Standards: CAN 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-PDIP
Purpose: Controller
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 10mA
Microchip MCP2515-I/P CAN Controller
Microchip MCP2515-I/P CAN Controller
CANbus Controller CAN 2.0 SPI Interface 18-PDIP
IC CAN CONTROLLER W/SPI 18DIP Product overview: MCP2515-I/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515-I/P can be used for catalog matching and distributor lookup.
CAN Bus, Controller, SPI, 3, 2, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes
IC CAN CONTROLLER W/SPI 18DIP
In addition to microcontrollers with integrated CAN ports, Microchip offers peripherals designed to provide flexible, cost-effective options for implementing complete CAN nodes. The 18-pin MCP2510 is the easiest to use, most cost-effective, stand-alone controller on the market today. It features an industry standard SPI™ serial interface, enabling an easy connection to virtually any microcontroller. With minor software modifications for sending data to and from the MCP2510 SPI port, CAN communication can be added to existing systems through the simple SPI interface without requiring a complete system redesign. The MCP25020, MCP25025, MCP25050 and MCP25055 are a family of CAN I/O Expanders. These products connect to a CAN network and have input/output functionality that can be manipulated over the bus without a microcontroller in the system. This family of CAN I/O Expanders is targeted at thin client CAN nodes where complex functionality is not required. The MCP2551 is an ISO11898 compatible, high speed CAN transceiver. Its industry standard pinout and functionality allow it to be used in existing high speed CAN transceiver applications while offering customers improvements in system robustness.
IC CAN CONTROLLER W/SPI 18DIP
IC CAN CONTROLLER W/SPI 18DIP
CANbus Controller CAN 2.0 SPI Interface 18-PDIP
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 208200-MCP2515-I/P | 6283532 | MCP2515-I/P-ND | 736-MCP2515-I/P | 58M8895 | MCP2515-I/P | 70045398 | MCP2515-I/P | MCP2515-I/P | MCP2515-I/P |
| Product Name | Interface - Interface - Controllers - MCP2515-I/P | CAN Interface Ics | Controllers | Interface Transceiver IC | Can Bus, Controller, Spi, 3, 2, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip | Integrated Circuits (ICs) - Interface - Controllers | CAN CONTROLLER WITH SPI INTERFACE | Controllers | Interface - Controllers | Controllers |
| Supply Voltage | Other; 2.7 V ~ 5.5 V | Other; 5.5 v | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; PDIP; 18-PDIP | DIP; Pdip | DIP; "18-DIP (0.300"", 7.62mm)" | Tube | PDIP | DIP; 18-DIP (0.300", 7.62mm) | DIP; 18-DIP (0.300\", 7.62mm) | |||
| Technology | CAN; Can 2.0b | SPI; CAN | CAN | CAN; CANbus | SPI; SPI | SPI; SPI | SPI; SPI |