Microchip Technology, Inc. CAN Interface Ics MCP2515-I/ML

Description
Stand-Alone CAN Controller SPI QFN20
Request a Quote Datasheet
Description
Stand-Alone CAN Controller SPI QFN20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN Interface Ics - 8143063 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
8143063
CAN Interface Ics 8143063
Stand-Alone CAN Controller SPI QFN20

Stand-Alone CAN Controller SPI QFN20

Supplier's Site
CAN Interface Ics - 1597459 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1597459
CAN Interface Ics 1597459
Stand-Alone CAN Controller SPI QFN20

Stand-Alone CAN Controller SPI QFN20

Supplier's Site
CAN Interface Ics - 8143063P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
8143063P
CAN Interface Ics 8143063P
Stand-Alone CAN Controller SPI QFN20

Stand-Alone CAN Controller SPI QFN20

Supplier's Site
Controllers - MCP2515-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Controllers
MCP2515-I/ML-ND
Controllers MCP2515-I/ML-ND
CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)

CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
736-MCP2515-I/ML
Interface Transceiver IC 736-MCP2515-I/ML
IC CAN CTLR SPI 2ND GEN 20QFN Product overview: MCP2515-I/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515-I/ML can be used for catalog matching and distributor lookup.

IC CAN CTLR SPI 2ND GEN 20QFN Product overview: MCP2515-I/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - MCP2515-I/ML - 926637-MCP2515-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MCP2515-I/ML
926637-MCP2515-I/ML
Interface - Interface - Controllers - MCP2515-I/ML 926637-MCP2515-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 926637-MCP2515-I/ML Operating Temperature Range: -40°C ~ 85°C Features: CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4) Package: 20-VFQFN Exposed Pad Package: Tube Family Name: MCP2515 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 926637-MCP2515-I/ML
Operating Temperature Range: -40°C ~ 85°C
Features: CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Tube
Family Name: MCP2515
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Controllers - MCP2515-I/ML - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
MCP2515-I/ML
Interface - Controllers MCP2515-I/ML
IC CAN CTLR SPI 2ND GEN 20QFN

IC CAN CTLR SPI 2ND GEN 20QFN

Supplier's Site Datasheet
Can Controller, -40 To 85Deg C; Ic Interface Type Microchip - 27X9310 - Newark, An Avnet Company
Chicago, IL, United States
Can Controller, -40 To 85Deg C; Ic Interface Type Microchip
27X9310
Can Controller, -40 To 85Deg C; Ic Interface Type Microchip 27X9310
CAN CONTROLLER, -40 TO 85DEG C; IC Interface Type:CAN, SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

CAN CONTROLLER, -40 TO 85DEG C; IC Interface Type:CAN, SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
MCP2515-I/ML
CAN Interface IC MCP2515-I/ML
CAN Interface IC CAN controller w/SPI interface

CAN Interface IC CAN controller w/SPI interface

Buy Now Datasheet
Controllers - MCP2515-I/ML - ODG (Origin Data Global)
Shenzhen, China
Controllers
MCP2515-I/ML
Controllers MCP2515-I/ML
IC CAN CTLR SPI 2ND GEN 20QFN

IC CAN CTLR SPI 2ND GEN 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MCP2515-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MCP2515-I/ML
Integrated Circuits (ICs) - Interface - Controllers MCP2515-I/ML
IC CAN CTLR SPI 2ND GEN 20QFN

IC CAN CTLR SPI 2ND GEN 20QFN

Supplier's Site
Controllers - MCP2515-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MCP2515-I/ML
Controllers MCP2515-I/ML
CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)

CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 8143063 8143063P MCP2515-I/ML-ND 736-MCP2515-I/ML 926637-MCP2515-I/ML MCP2515-I/ML 27X9310 MCP2515-I/ML MCP2515-I/ML MCP2515-I/ML MCP2515-I/ML
Product Name CAN Interface Ics CAN Interface Ics Controllers Interface Transceiver IC Interface - Interface - Controllers - MCP2515-I/ML Interface - Controllers Can Controller, -40 To 85Deg C; Ic Interface Type Microchip CAN Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology SPI; CAN; Can 2.0b SPI SPI; CAN SPI; SPI CAN SPI; SPI CAN; CANbus SPI; SPI
Device Type Line / Bus Controller; Can controller Line / Bus Controller Line / Bus Controller Transceiver Line / Bus Controller; Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 5.5 v 3V; 3.3V; Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other; 2.7V Other; 2.7V ~ 5.5V Other Other; 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4288ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-618 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - SI3202-G-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details