CANbus Controller CAN 2.0 SPI Interface 20-TSSOP
CAN controller with SPI, 125 degC
IC CAN CONTROLLER W/SPI 20TSSOP
IC CAN CONTROLLER W/SPI 20TSSOP
IC CAN CONTROLLER W/SPI 20TSSOP
Controller TSSOP-20 CAN ICs ROHS
CAN Interface IC W/ SPI Inter 125dC
CANbus Controller CAN 2.0 SPI Interface 20-TSSOP
IC, CAN CTRL, 1MBPS, 3/2, 5.5V, 20-TSSOP; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2515-E/ST-ND | 1785000 | MCP2515-E/ST | MCP2515-E/ST | MCP2515-E/ST | MCP2515-E/ST | MCP2515-E/ST | MCP2515-E/ST | 68H9365 |
| Product Name | Controllers | CAN Interface Ics | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Communication Interface Chip/UART/485/232 >> CAN ICs | CAN Interface IC | Controllers | Ic, Can Ctrl, 1Mbps, 3/2, 5.5V, 20-Tssop; Ic Interface Type Microchip |
| Technology | SPI; CAN | SPI; CAN; Can 2.0b | SPI; SPI | SPI; SPI | CAN; CANbus | CAN | SPI; SPI | CAN | |
| Device Type | Line / Bus Controller | Line / Bus Controller; Can controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | UART | CardBus Controller | |||
| Supply Voltage | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 5.5 v | Other; 2.7V ~ 5.5V | Other | Other; 2.7V~5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |