The MCP2515-E/SO is a stand-alone Controller Area Network (CAN) controller that complies with the CAN V2.0B specification, supporting data rates of up to 1 Mb/s. It is designed to handle both standard and extended data frames, featuring two receive buffers with prioritized message storage, three transmit buffers, and a comprehensive filtering system with six 29-bit filters and two masks. The device interfaces with microcontrollers via a high-speed SPI interface operating at 10 MHz, supporting SPI modes 0,0 and 1,1. This controller includes several advanced features such as data byte filtering on the first two data bytes, a one-shot mode for message transmission, and a clock output pin with a programmable prescaler. It also provides interrupt output pins for enhanced system flexibility and low-power operation, with a typical active current of 5 mA and standby current of 1 OºA. The MCP2515-E/SO operates within a voltage range of 2.7V to 5.5V and is available in an 18-lead SOIC package, suitable for industrial applications with temperature ranges from -40°C to +125°C.
CAN Controller with SPI,MCP2515-E/SO
CAN Controller with SPI,MCP2515-E/SO
CAN Controller with SPI,MCP2515-E/SO
Manufacturer: Microchip Technology
Win Source Part Number: 845737-MCP2515-E/SO
Features: Interface
Package: Tube
Family Name: MCP2515
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MCP2515-E/SO-NDR, MCP2515ESO
CANbus Controller CAN 2.0 SPI Interface 18-SOIC
IC CAN CONTROLLER W/SPI 18SOIC Product overview: MCP2515-E/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515-E/SO can be used for catalog matching and distributor lookup.
IC CAN CONTROLLER W/SPI 18SOIC
IC CAN CONTROLLER W/SPI 18SOIC
IC CAN CONTROLLER W/SPI 18SOIC
CAN Bus, Controller, SPI, 3, 2, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes
CANbus Controller CAN 2.0 SPI Interface 18-SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 6665739 | 6665739P | 845737-MCP2515-E/SO | MCP2515-E/SO-ND | 736-MCP2515-E/SO | MCP2515-E/SO | MCP2515-E/SO | MCP2515-E/SO | 11N7995 | MCP2515-E/SO |
| Product Name | CAN Interface Ics | CAN Interface Ics | Interface - Interface - Controllers - MCP2515-E/SO | Controllers | Interface Transceiver IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Can Bus, Controller, Spi, 3, 2, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip | Controllers |
| Technology | SPI; CAN; Can 2.0b | SPI | SPI; CAN | SPI; SPI | CAN; CANbus | SPI; SPI | CAN | SPI; SPI | ||
| Device Type | Line / Bus Controller; Can controller | Line / Bus Controller | Sensor Interface | Line / Bus Controller | Transceiver | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage | Other; 5.5 v | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | Other; 2.7V ~ 5.5V |