Microchip Technology, Inc. Interface Transceiver IC MCP2515-E/P

Description
IC CAN CONTROLLER W/SPI 18DIP Product overview: MCP2515-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515-E/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CAN CONTROLLER W/SPI 18DIP Product overview: MCP2515-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515-E/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
736-MCP2515-E/P
Interface Transceiver IC 736-MCP2515-E/P
IC CAN CONTROLLER W/SPI 18DIP Product overview: MCP2515-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515-E/P can be used for catalog matching and distributor lookup.

IC CAN CONTROLLER W/SPI 18DIP Product overview: MCP2515-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2515-E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - MCP2515-E/P - 926636-MCP2515-E/P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MCP2515-E/P
926636-MCP2515-E/P
Interface - Interface - Controllers - MCP2515-E/P 926636-MCP2515-E/P
Manufacturer: Microchip Technology Win Source Part Number: 926636-MCP2515-E/P Operating Temperature Range: -40°C ~ 125°C Features: CANbus Controller CAN 2.0 SPI Interface 18-PDIP Package: 18-DIP (0.300", 7.62mm) Package: Tube Family Name: MCP2515 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 926636-MCP2515-E/P
Operating Temperature Range: -40°C ~ 125°C
Features: CANbus Controller CAN 2.0 SPI Interface 18-PDIP
Package: 18-DIP (0.300", 7.62mm)
Package: Tube
Family Name: MCP2515
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Controllers - MCP2515-E/P-ND - DigiKey
Thief River Falls, MN, United States
Controllers
MCP2515-E/P-ND
Controllers MCP2515-E/P-ND
CANbus Controller CAN 2.0 SPI Interface 18-PDIP

CANbus Controller CAN 2.0 SPI Interface 18-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
MCP2515-E/P
CAN Interface IC MCP2515-E/P
CAN Interface IC W/ SPI Inter 125dC

CAN Interface IC W/ SPI Inter 125dC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MCP2515-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MCP2515-E/P
Integrated Circuits (ICs) - Interface - Controllers MCP2515-E/P
IC CAN CONTROLLER W/SPI 18DIP

IC CAN CONTROLLER W/SPI 18DIP

Supplier's Site
Communication Interface Chip/UART/485/232 >> CAN ICs - MCP2515-E/P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> CAN ICs
MCP2515-E/P
Communication Interface Chip/UART/485/232 >> CAN ICs MCP2515-E/P
Controller PDIP-18 CAN ICs ROHS

Controller PDIP-18 CAN ICs ROHS

Supplier's Site Datasheet
Interface - Controllers - MCP2515-E/P - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
MCP2515-E/P
Interface - Controllers MCP2515-E/P
IC CAN CONTROLLER W/SPI 18DIP

IC CAN CONTROLLER W/SPI 18DIP

Supplier's Site Datasheet
Controllers - MCP2515-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MCP2515-E/P
Controllers MCP2515-E/P
CANbus Controller CAN 2.0 SPI Interface 18-PDIP

CANbus Controller CAN 2.0 SPI Interface 18-PDIP

Buy Now Datasheet
Controllers - MCP2515-E/P - ODG (Origin Data Global)
Shenzhen, China
Controllers
MCP2515-E/P
Controllers MCP2515-E/P
IC CAN CONTROLLER W/SPI 18DIP

IC CAN CONTROLLER W/SPI 18DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 736-MCP2515-E/P 926636-MCP2515-E/P MCP2515-E/P-ND MCP2515-E/P MCP2515-E/P MCP2515-E/P MCP2515-E/P MCP2515-E/P MCP2515-E/P
Product Name Interface Transceiver IC Interface - Interface - Controllers - MCP2515-E/P Controllers CAN Interface IC Integrated Circuits (ICs) - Interface - Controllers Communication Interface Chip/UART/485/232 >> CAN ICs Interface - Controllers Controllers Controllers
Device Type Transceiver Line / Bus Controller; Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller UART Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 2.7V ~ 5.5V 3V; 3.3V; Other; 2.7V ~ 5.5V Other Other; 2.7V~5.5V Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V
Data Rate 1000 kbps 1000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF and mmW Front End Module - SE2431L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers