CANbus Controller CAN 2.0 SPI Interface 20-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 884148-MCP2510T-I/ST
Operating Temperature Range: -40°C ~ 85°C
Features: CANbus Controller CAN 2.0 SPI Interface 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Family Name: MCP2510
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC CAN CONTROLLER W/SPI 20-TSSOP Product overview: MCP2510T-I/ST from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2510T-I/ST can be used for catalog matching and distributor lookup.
IC CAN CONTROLLER W/SPI 20-TSSOP
CANbus Controller CAN 2.0 SPI Interface 20-TSSOP
IC CAN CONTROLLER W/SPI 20-TSSOP
CAN Interface IC Stand-alone CAN
IC CAN CONTROLLER W/SPI 20-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2510T-I/ST-ND | 884148-MCP2510T-I/ST | 736-MCP2510T-I/ST | MCP2510T-I/ST | MCP2510T-I/ST | MCP2510T-I/ST | MCP2510T-I/ST | MCP2510T-I/ST |
| Product Name | Controllers | Interface - Interface - Controllers - MCP2510T-I/ST | TSSOP Interface Transceiver IC | Interface - Controllers | Controllers | Controllers | CAN Interface IC | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | SPI; CAN | SPI; SPI | SPI; SPI | SPI; SPI | CAN; CANbus | |||
| Device Type | Line / Bus Controller | Line / Bus Controller; Sensor Interface | Transceiver | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |