Microchip Technology, Inc. Interface - Interface - Controllers - MCP2510-I/ST MCP2510-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 788298-MCP2510-I/ST Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 3 V ~ 5.5 V Protocol: CAN Function: Controller Interface: SPI Standards: CAN 2.0 Family Name: MCP2510 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MCP2510T-I/SO; MCP2510-I\SOG; MCP2510TI\SOG; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788298-MCP2510-I/ST Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 3 V ~ 5.5 V Protocol: CAN Function: Controller Interface: SPI Standards: CAN 2.0 Family Name: MCP2510 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MCP2510T-I/SO; MCP2510-I\SOG; MCP2510TI\SOG; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - MCP2510-I/ST - 788298-MCP2510-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MCP2510-I/ST
788298-MCP2510-I/ST
Interface - Interface - Controllers - MCP2510-I/ST 788298-MCP2510-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 788298-MCP2510-I/ST Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 3 V ~ 5.5 V Protocol: CAN Function: Controller Interface: SPI Standards: CAN 2.0 Family Name: MCP2510 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MCP2510T-I/SO; MCP2510-I\SOG; MCP2510TI\SOG; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788298-MCP2510-I/ST
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: CAN
Function: Controller
Interface: SPI
Standards: CAN 2.0
Family Name: MCP2510
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): MCP2510T-I/SO; MCP2510-I\SOG; MCP2510TI\SOG;
Introduction Date: November 23, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - MCP2510-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Controllers
MCP2510-I/ST-ND
Controllers MCP2510-I/ST-ND
CANbus Controller CAN 2.0 SPI Interface 20-TSSOP

CANbus Controller CAN 2.0 SPI Interface 20-TSSOP

Buy Now Datasheet
Interface Transceiver IC - 736-MCP2510-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
736-MCP2510-I/ST
Interface Transceiver IC 736-MCP2510-I/ST
IC CAN CONTROLLER W/SPI 20TSSOP Product overview: MCP2510-I/ST from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2510-I/ST can be used for catalog matching and distributor lookup.

IC CAN CONTROLLER W/SPI 20TSSOP Product overview: MCP2510-I/ST from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2510-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MCP2510-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MCP2510-I/ST
Integrated Circuits (ICs) - Interface - Controllers MCP2510-I/ST
IC CAN CONTROLLER W/SPI 20TSSOP

IC CAN CONTROLLER W/SPI 20TSSOP

Supplier's Site
Controllers - MCP2510-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MCP2510-I/ST
Controllers MCP2510-I/ST
CANbus Controller CAN 2.0 SPI Interface 20-TSSOP

CANbus Controller CAN 2.0 SPI Interface 20-TSSOP

Buy Now Datasheet
Interface - Controllers - MCP2510-I/ST - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
MCP2510-I/ST
Interface - Controllers MCP2510-I/ST
IC CAN CONTROLLER W/SPI 20TSSOP

IC CAN CONTROLLER W/SPI 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
MCP2510-I/ST
CAN Interface IC MCP2510-I/ST
CAN Interface IC Stand-alone CAN

CAN Interface IC Stand-alone CAN

Buy Now Datasheet
Can Controller, 1Mbps, 1/1, 5.5V, Tssop-20; Ic Interface Type Microchip - 23C2822 - Newark, An Avnet Company
Chicago, IL, United States
Can Controller, 1Mbps, 1/1, 5.5V, Tssop-20; Ic Interface Type Microchip
23C2822
Can Controller, 1Mbps, 1/1, 5.5V, Tssop-20; Ic Interface Type Microchip 23C2822
CAN CONTROLLER, 1MBPS, 1/1, 5.5V, TSSOP-20; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

CAN CONTROLLER, 1MBPS, 1/1, 5.5V, TSSOP-20; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Can Bus, Controller, Spi, 3, 2, 3 V, 5.5 V, Tssop Rohs Compliant Microchip - 97K4486 - Newark, An Avnet Company
Chicago, IL, United States
Can Bus, Controller, Spi, 3, 2, 3 V, 5.5 V, Tssop Rohs Compliant Microchip
97K4486
Can Bus, Controller, Spi, 3, 2, 3 V, 5.5 V, Tssop Rohs Compliant Microchip 97K4486
CAN Bus, Controller, SPI, 3, 2, 3 V, 5.5 V, TSSOP RoHS Compliant: Yes

CAN Bus, Controller, SPI, 3, 2, 3 V, 5.5 V, TSSOP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 788298-MCP2510-I/ST MCP2510-I/ST-ND 736-MCP2510-I/ST MCP2510-I/ST MCP2510-I/ST MCP2510-I/ST MCP2510-I/ST 23C2822 97K4486
Product Name Interface - Interface - Controllers - MCP2510-I/ST Controllers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers CAN Interface IC Can Controller, 1Mbps, 1/1, 5.5V, Tssop-20; Ic Interface Type Microchip Can Bus, Controller, Spi, 3, 2, 3 V, 5.5 V, Tssop Rohs Compliant Microchip
Device Type Sensor Interface Line / Bus Controller Transceiver Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3 V ~ 5.5 V 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other Other; 3V ~ 5.5V Other; 3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Tube SSOP; TSSOP SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) TSSOP-20 TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260797-SI32261-C-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 289-503 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 1908218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details