Stand alone CAN controller,MCP2510-I
Stand alone CAN controller,MCP2510-I
Stand alone CAN controller,MCP2510-I
IC CAN CONTRLER IND TEMP 18DIP Product overview: MCP2510-I/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2510-I/P can be used for catalog matching and distributor lookup.
CANbus Controller CAN 2.0 SPI Interface 18-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 788297-MCP2510-I/P
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 18-DIP (0.300", 7.62mm)
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: CAN
Function: Controller
Interface: SPI
Standards: CAN 2.0
Family Name: MCP2510
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): MCP2510T-I/SO; MCP2510-I/ST; MCP2510-I\SOG; MCP2510TI\SOG;
Introduction Date: November 23, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
CAN Bus, Controller, SPI, 3, 2, 3 V, 5.5 V, DIP RoHS Compliant: Yes
CAN Interface IC Stand-alone CAN
CANbus Controller CAN 2.0 SPI Interface 18-PDIP
IC CAN CONTRLER IND TEMP 18DIP
IC CAN CONTRLER IND TEMP 18DIP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 3792291 | 3792291P | 736-MCP2510-I/P | MCP2510-I/P-ND | 788297-MCP2510-I/P | 97K4484 | MCP2510-I/P | MCP2510-I/P | MCP2510-I/P | MCP2510-I/P |
| Product Name | CAN Interface Ics | CAN Interface Ics | Interface Transceiver IC | Controllers | Interface - Interface - Controllers - MCP2510-I/P | Can Bus, Controller, Spi, 3, 2, 3 V, 5.5 V, Dip Rohs Compliant Microchip | CAN Interface IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | CAN; Can 1.2, can 2.0a, can 2.0b | SPI; CAN | CAN | SPI; SPI | CAN; CANbus | SPI; SPI | ||||
| Device Type | Line / Bus Controller; Can controller | Line / Bus Controller | Transceiver | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 5.5 v | Other; 3V ~ 5.5V | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3 V ~ 5.5 V | Other; 3V ~ 5.5V | Other |