Microchip Technology, Inc. Interface - Interface - Controllers - MCP2510-E/SO MCP2510-E/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 058307-MCP2510-E/SO Packaging: Tube/Rail Protocol: CAN Standards: CAN 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 18-SOIC Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058307-MCP2510-E/SO Packaging: Tube/Rail Protocol: CAN Standards: CAN 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 18-SOIC Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - MCP2510-E/SO - 058307-MCP2510-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MCP2510-E/SO
058307-MCP2510-E/SO
Interface - Interface - Controllers - MCP2510-E/SO 058307-MCP2510-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 058307-MCP2510-E/SO Packaging: Tube/Rail Protocol: CAN Standards: CAN 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 18-SOIC Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA

Manufacturer: Microchip Technology
Win Source Part Number: 058307-MCP2510-E/SO
Packaging: Tube/Rail
Protocol: CAN
Standards: CAN 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 18-SOIC
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA

Buy Now Datasheet
Interface Transceiver IC - 736-MCP2510-E/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
736-MCP2510-E/SO
Interface Transceiver IC 736-MCP2510-E/SO
IC CAN CTLR EXTENDED TEMP 18SOIC Product overview: MCP2510-E/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2510-E/SO can be used for catalog matching and distributor lookup.

IC CAN CTLR EXTENDED TEMP 18SOIC Product overview: MCP2510-E/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2510-E/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controllers - MCP2510-E/SO-ND - DigiKey
Thief River Falls, MN, United States
Controllers
MCP2510-E/SO-ND
Controllers MCP2510-E/SO-ND
CANbus Controller CAN 2.0 SPI Interface 18-SOIC

CANbus Controller CAN 2.0 SPI Interface 18-SOIC

Buy Now Datasheet
Controllers - MCP2510-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MCP2510-E/SO
Controllers MCP2510-E/SO
CANbus Controller CAN 2.0 SPI Interface 18-SOIC

CANbus Controller CAN 2.0 SPI Interface 18-SOIC

Buy Now Datasheet
Can Controller, 1Mbps, 1/1, 5.5V, Dip-18; Ic Interface Type Microchip - 23C2821 - Newark, An Avnet Company
Chicago, IL, United States
Can Controller, 1Mbps, 1/1, 5.5V, Dip-18; Ic Interface Type Microchip
23C2821
Can Controller, 1Mbps, 1/1, 5.5V, Dip-18; Ic Interface Type Microchip 23C2821
CAN CONTROLLER, 1MBPS, 1/1, 5.5V, DIP-18; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

CAN CONTROLLER, 1MBPS, 1/1, 5.5V, DIP-18; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
MCP2510-E/SO
CAN Interface IC MCP2510-E/SO
CAN Interface IC Stand-alone CAN

CAN Interface IC Stand-alone CAN

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MCP2510-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MCP2510-E/SO
Integrated Circuits (ICs) - Interface - Controllers MCP2510-E/SO
IC CAN CTLR EXTENDED TEMP 18SOIC

IC CAN CTLR EXTENDED TEMP 18SOIC

Supplier's Site
Interface - Controllers - MCP2510-E/SO - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
MCP2510-E/SO
Interface - Controllers MCP2510-E/SO
IC CAN CTLR EXTENDED TEMP 18SOIC

IC CAN CTLR EXTENDED TEMP 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 058307-MCP2510-E/SO 736-MCP2510-E/SO MCP2510-E/SO-ND MCP2510-E/SO 23C2821 MCP2510-E/SO MCP2510-E/SO MCP2510-E/SO
Product Name Interface - Interface - Controllers - MCP2510-E/SO Interface Transceiver IC Controllers Controllers Can Controller, 1Mbps, 1/1, 5.5V, Dip-18; Ic Interface Type Microchip CAN Interface IC Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 3V Other
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 18-SOIC Tube SOIC; "18-SOIC (0.295"", 7.50mm Width)" SOIC; 18-SOIC (0.295\", 7.50mm Width) SOIC SOIC-18 SOIC
Device Type Transceiver Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32175-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
5 suppliers