I/O Expander 8 CAN (1-Wire) 25MHz 14-PDIP
IC XPNDR 25MHZ CAN 14DIP Product overview: MCP25055-I/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 25MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP25055-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 848056-MCP25055-I/P
Features: I/O Expander 25 MHz
Package: Tube
Family Name: MCP25055
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP25055I/P, MCP25055-I/P-NDR
I/O Expander 8 CAN (1-Wire) 25 MHz 14-PDIP
Interface - I/O Expanders Mixed signal 1 Wire
IC I/O EXPANDER CAN 8B 14DIP
IC XPNDR 25MHZ CAN 14DIP
I/O EXPANDER, 25MHZ, DIP-14; Chip Configuration:8bit; Bus Frequency:4MHz; IC Interface Type:Serial; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:14Pins; No. of I/O s:8I/O s; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP25055-I/P-ND | 749-MCP25055-I/P | 848056-MCP25055-I/P | MCP25055-I/P | MCP25055-I/P | MCP25055-I/P | MCP25055-I/P | 96K3718 |
| Product Name | I/O Expanders | 25MHZ Interface Transceiver IC | Interface - Interface - I/O Expanders - MCP25055-I/P | I/O Expanders | Interface - I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/o Expander, 25Mhz, Dip-14; Chip Configuration Microchip |
| Technology | CAN; Serial-1 Wire | CAN; Serial-1 Wire; CAN (1-Wire) | CAN; Serial-1 Wire; CAN (1-Wire) | |||||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |||
| Supply Voltage | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 5.5 V | Other; 2.7V ~ 5.5V | Other | Other; 2.7V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -65 to 150 C (-85 to 302 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |