Win Source Part Number: 1350995-MCP25050T-I/
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Features: ADC, EEPROM, POR, PWM
Package: Tape & Reel
Standard Package: 2,600
Output Type: Push-Pull
Interface: CAN V2.0b
Number of I/O: 8
Current - Output Source/Sink: 25mA
Interrupt Output: No
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 25 MHz
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP25050
I/O Expander 8 CAN V2.0b 25MHz 14-SOIC
I/O Expander 8 CAN V2.0b 25MHz 14-SOIC
I/O Expander 8 CAN V2.0b 25MHz 14-SOIC
IC XPNDR 25MHZ CAN V2.0B 14SOIC Product overview: MCP25050T-I/SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 25MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP25050T-I/SL can be used for catalog matching and distributor lookup.
I/O Expander 8 CAN V2.0b 25 MHz 14-SOIC
IC I/O EXPANDER CAN 8B 14SOIC
Interface - I/O Expanders Mixed signal Expandr
IC I/O EXPANDER CAN 8B 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1350995-MCP25050T-I/SL | MCP25050T-I/SLCT-ND | 749-MCP25050T-I/SL | MCP25050T-I/SL | MCP25050T-I/SL | MCP25050T-I/SL | MCP25050T-I/SL |
| Product Name | Integrated Circuits (ICs) - Interface - I/O Expanders | I/O Expanders | 25MHZ Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders |
| Device Type | Port / Bus Expander; Sensor Interface | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Supply Voltage | Other; 2.7V ~ 5.5V | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | Other; 5.5 V | Other; 2.7V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -65 to 150 C (-85 to 302 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC-14 | SOIC; 14-SOIC (0.154", 3.90mm Width) |