IC XPNDR 25MHZ CAN V2.0B 14SOIC Product overview: MCP25050-I/SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 25MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP25050-I/SL can be used for catalog matching and distributor lookup.
I/O Expander 8 CAN V2.0b 25MHz 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 788296-MCP25050-I/SL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: ADC, EEPROM, PWM
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: CAN V2.0b
Number of I/O: 8
Current - Output Source/Sink: 25mA
Interrupt Output: No
Family Name: MCP25025
Categories: Integrated Circuits (ICs)
Clock Frequency: 4MHz
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SJA1000T/N; SJA1000U/N1; SAE81C91N; SAE 81C91-N E13;
Introduction Date: October 12, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
CAN I/O EXPANDER, 4MHZ, SOIC-14; Chip Configuration:8bit; Bus Frequency:4MHz; IC Interface Type:Serial; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:14Pins; No. of I/O s:8I/O s RoHS Compliant: Yes
I/O EXPANDER, 8 I/O, SOIC-14 ROHS COMPLIANT: YES
IC I/O EXPANDER CAN 8B 14SOIC
Interface - I/O Expanders Mixed signal Expandr
I/O Expander 8 CAN V2.0b 25 MHz 14-SOIC
IC I/O EXPANDER CAN 8B 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-MCP25050-I/SL | MCP25050-I/SL-ND | 788296-MCP25050-I/SL | 92C4180 | 65AH8018 | MCP25050-I/SL | MCP25050-I/SL | MCP25050-I/SL | MCP25050-I/SL |
| Product Name | 25MHZ Interface Transceiver IC | I/O Expanders | Interface - Interface - I/O Expanders - MCP25050-I/SL | Can I/o Expander, 4Mhz, Soic-14; Chip Configuration Microchip | I/o Expander, 8 I/o, Soic-14 Rohs Compliant Microchip | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Sensor Interface | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 2.7V ~ 5.5V | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7 V ~ 5.5 V | Other; 2.7V | Other | Other; 5.5 V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | |
| Data Rate | 1000 kbps |