Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Interface I/O Expanders
Package: Tube
Product Status: Active
Number of I/O: 8
Interface: CAN V2.0b
Features: ADC, EEPROM, POR, PWM
Output Type: Push-Pull
Voltage - Supply: 2.7V ~ 5.5V
Operating Temperature: -40°C ~ 85°C
IC XPNDR 25MHZ CAN V2.0B 14DIP Product overview: MCP25050-I/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 25MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP25050-I/P can be used for catalog matching and distributor lookup.
I/O Expander 8 CAN V2.0b 25MHz 14-PDIP
I/O Expander 8 CAN V2.0b 25 MHz 14-PDIP
IC I/O EXPANDER CAN 8B 14DIP
I/O EXPANDER, 25MHZ, DIP-14; Chip Configuration:8bit; Bus Frequency:4MHz; IC Interface Type:Serial; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:14Pins; No. of I/O s:14I/O s; Product Range:-RoHS Compliant: Yes
I/O Expander, 8bit, 4 MHz, Serial, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes
IC I/O EXPANDER CAN 8B 14DIP
Interface - I/O Expanders Mixed signal Expandr
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-MCP25050-I/P | MCP25050-I/P-ND | MCP25050-I/P | MCP25050-I/P | 59K0224 | 58M8894 | MCP25050-I/P | MCP25050-I/P | |
| Product Name | Integrated Circuits (ICs) Interface I/O Expanders | 25MHZ Interface Transceiver IC | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/o Expander, 25Mhz, Dip-14; Chip Configuration Microchip | I/o Expander, 8Bit, 4 Mhz, Serial, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip | I/O Expanders | Interface - I/O Expanders |
| Device Type | Port / Bus Expander; Sensor Interface | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||||
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | Other; 2.7V | Other; 2.7V ~ 5.5V | Other; 5.5 V | |
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Data Rate | 1000 kbps |