I/O Expander 8 CAN V2.0b 25MHz 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 788295-MCP25050-E/SL
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Features: ADC, EEPROM, PWM
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: CAN V2.0b
Number of I/O: 8
Current - Output Source/Sink: 25mA
Interrupt Output: No
Categories: Integrated Circuits (ICs)
Clock Frequency: 25MHz
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SJA1000T/N1; SAE 81C90-N E13; MCP25050-E/SL; MCP25020-E/SL;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC XPNDR 25MHZ CAN V2.0B 14SOIC Product overview: MCP25050-E/SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 25MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP25050-E/SL can be used for catalog matching and distributor lookup.
IC I/O EXPANDER CAN 8B 14SOIC
IC I/O EXPANDER CAN 8B 14SOIC
Interface - I/O Expanders Mixed signal Expandr
I/O Expander 8 CAN V2.0b 25 MHz 14-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP25050-E/SL-ND | 788295-MCP25050-E/SL | 749-MCP25050-E/SL | MCP25050-E/SL | MCP25050-E/SL | MCP25050-E/SL | MCP25050-E/SL |
| Product Name | I/O Expanders | Interface - Interface - I/O Expanders - MCP25050-E/SL | 25MHZ Interface Transceiver IC | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | CAN | CAN; CAN V2.0b | CAN; CAN V2.0b | ||||
| Device Type | Port / Bus Expander | Sensor Interface | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | Other; 5.5 V | Other; 4.5V ~ 5.5V |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -65 to 150 C (-85 to 302 F) | -40 to 125 C (-40 to 257 F) |