I/O Expander 8 CAN V2.0b 25MHz 14-PDIP
IC XPNDR 25MHZ CAN V2.0B 14DIP Product overview: MCP25050-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 25MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP25050-E/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Interface I/O Expanders
Package: Tube
Product Status: Active
Number of I/O: 8
Interface: CAN V2.0b
Interrupt Output: No
Features: ADC, EEPROM, POR, PWM
Operating Temperature: -40°C ~ 125°C
Mounting Type: Through Hole
IC I/O EXPANDER CAN 8B 14DIP
I/O EXPANDER, 25MHZ, DIP-14; Chip Configuration:8bit; Bus Frequency:4MHz; IC Interface Type:Serial; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:14Pins; No. of I/O s:8I/O s; Product Range:- RoHS Compliant: Yes
I/O Expander 8 CAN V2.0b 25 MHz 14-PDIP
Interface - I/O Expanders Mixed signal Expandr
IC I/O EXPANDER CAN 8B 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP25050-E/P-ND | 749-MCP25050-E/P | MCP25050-E/P | 92C4178 | MCP25050-E/P | MCP25050-E/P | MCP25050-E/P | |
| Product Name | I/O Expanders | 25MHZ Interface Transceiver IC | Integrated Circuits (ICs) Interface I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/o Expander, 25Mhz, Dip-14; Chip Configuration Microchip | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | CAN | CAN; CAN V2.0b | CAN; CAN V2.0b | |||||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V | Other; 4.5V ~ 5.5V | Other; 5.5 V | Other; 4.5V ~ 5.5V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -65 to 150 C (-85 to 302 F) | -40 to 125 C (-40 to 257 F) |