I/O Expander 8 CAN V2.0b 25MHz 14-SOIC
IC XPNDR 25MHZ CAN V2.0B 14SOIC Product overview: MCP25020-I/SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 25MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP25020-I/SL can be used for catalog matching and distributor lookup.
IC I/O EXPANDER CAN 8B 14SOIC
I/O Expander 8 CAN V2.0b 25 MHz 14-SOIC
CAN I/O EXPANDER, 1MBPS, 5.5V SOIC-14; IC Interface Type:CAN, Serial; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
IC I/O EXPANDER CAN 8B 14SOIC
Interface - I/O Expanders Digital CAN I/O
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP25020-I/SL-ND | 749-MCP25020-I/SL | MCP25020-I/SL | MCP25020-I/SL | 92C4173 | MCP25020-I/SL | MCP25020-I/SL |
| Product Name | I/O Expanders | 25MHZ Interface Transceiver IC | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | Can I/o Expander, 1Mbps, 5.5V Soic-14; Ic Interface Type Microchip | I/O Expanders | Interface - I/O Expanders |
| Technology | CAN | CAN; CAN V2.0b | CAN | CAN; CAN V2.0b | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |||
| Supply Voltage | Other; 2.75V ~ 5.5V | Other; 2.75V ~ 5.5V | Other | Other; 2.75V ~ 5.5V | Other; 2.7V | Other; 2.75V ~ 5.5V | Other; 5.5 V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |