Win Source Part Number: 1370771-MCP25020-I/P
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Features: EEPROM, POR, PWM
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Base Product Number: MCP25020
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.75V ~ 5.5V
Output Type: Push-Pull
Clock Frequency: 25 MHz
Interface: CAN V2.0b
Interrupt Output: No
Current - Output Source/Sink: 25mA
Number of I/O: 8
IC XPNDR 25MHZ CAN V2.0B 14DIP Product overview: MCP25020-I/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 25MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP25020-I/P can be used for catalog matching and distributor lookup.
I/O Expander 8 CAN V2.0b 25MHz 14-PDIP
Interface - I/O Expanders Digital CAN I/O
I/O EXPANDER, 25MHZ, DIP-14; Chip Configuration:8bit; Bus Frequency:4MHz; IC Interface Type:Serial; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:14Pins; No. of I/O s:8I/O s; Product Range:- RoHS Compliant: Yes
IC, IO EXPANDER CAN; Chip Configuration:8bit; Bus Frequency:4MHz; IC Interface Type:Serial; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:14Pins; No. of I/O s:14I/O s; Product Range:-; RoHS Compliant: Yes
IC I/O EXPANDER CAN 8B 14DIP
IC I/O EXPANDER CAN 8B 14DIP
PDIP-14 CAN ICs ROHS
I/O Expander 8 CAN V2.0b 25 MHz 14-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370771-MCP25020-I/P | 749-MCP25020-I/P | MCP25020-I/P-ND | MCP25020-I/P | 96K3716 | MCP25020-I/P | MCP25020-I/P | MCP25020-I/P | MCP25020-I/P |
| Product Name | Integrated Circuits (ICs) - Interface - I/O Expanders | 25MHZ Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | I/o Expander, 25Mhz, Dip-14; Chip Configuration Microchip | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | Communication Interface Chip/UART/485/232 >> CAN ICs | I/O Expanders |
| Device Type | Port / Bus Expander; Sensor Interface | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | UART | Port / Bus Expander | |||
| Supply Voltage | Other; 2.75V ~ 5.5V | Other; 2.75V ~ 5.5V | Other; 2.75V ~ 5.5V | Other; 5.5 V | Other; 2.7V | Other | Other; 2.75V ~ 5.5V | Other; 2.75V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -65 to 150 C (-85 to 302 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP | Tube | DIP; "14-DIP (0.300"", 7.62mm)" | PDIP-14 | DIP | DIP; 14-DIP (0.300", 7.62mm) | DIP; PDIP | DIP; 14-DIP (0.300\", 7.62mm) |