IC XPNDR 25MHZ CAN V2.0B 14SOIC Product overview: MCP25020-E/SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 25MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP25020-E/SL can be used for catalog matching and distributor lookup.
I/O Expander 8 CAN V2.0b 25MHz 14-SOIC
I/O Expander 8 CAN V2.0b 25 MHz 14-SOIC
Interface - I/O Expanders Digital CAN I/O
IC I/O EXPANDER CAN 8B 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-MCP25020-E/SL | MCP25020-E/SL-ND | MCP25020-E/SL | MCP25020-E/SL | MCP25020-E/SL |
| Product Name | 25MHZ Interface Transceiver IC | I/O Expanders | I/O Expanders | Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 5.5 V | Other |
| Data Rate | 1000 kbps |