I/O Expander 8 CAN V2.0b 25MHz 14-PDIP
Interface - I/O Expanders Digital CAN I/O
I/O Expander 8 CAN V2.0b 25 MHz 14-PDIP
IC I/O EXPANDER CAN 8B 14DIP
IC, I/O EXPANDER, 25MHZ, DIP-14; Chip Configuration:8bit; Bus Frequency:4MHz; IC Interface Type:Serial; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:14Pins; No. of I/O s:8I/O s; MSL:- RoHS Compliant: Yes
IC I/O EXPANDER CAN 8B 14DIP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP25020-E/P-ND | MCP25020-E/P | MCP25020-E/P | MCP25020-E/P | 92C4171 | MCP25020-E/P |
| Product Name | I/O Expanders | Interface - I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Ic, I/o Expander, 25Mhz, Dip-14; Chip Configuration Microchip | I/O Expanders |
| Technology | CAN | CAN; CAN V2.0b | CAN; CAN V2.0b | |||
| Device Type | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 5.5 V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V | Other; 4.5V ~ 5.5V |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -65 to 150 C (-85 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |