Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits MCP23X08EV

Description
Win Source Part Number: 1342787-MCP23X08EV Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: GPIO Expander Supplied Contents: Board(s) Utilized IC / Part: MCP23008, MCP23S08 ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Base Product Number: MCP23X08 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1342787-MCP23X08EV Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: GPIO Expander Supplied Contents: Board(s) Utilized IC / Part: MCP23008, MCP23S08 ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Base Product Number: MCP23X08 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1342787-MCP23X08EV - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1342787-MCP23X08EV
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1342787-MCP23X08EV
Win Source Part Number: 1342787-MCP23X08EV Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: GPIO Expander Supplied Contents: Board(s) Utilized IC / Part: MCP23008, MCP23S08 ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Base Product Number: MCP23X08 RoHS Status: RoHS non-compliant

Win Source Part Number: 1342787-MCP23X08EV
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: GPIO Expander
Supplied Contents: Board(s)
Utilized IC / Part: MCP23008, MCP23S08
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Base Product Number: MCP23X08
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - MCP23X08EV-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
MCP23X08EV-ND
Evaluation and Demonstration Boards and Kits MCP23X08EV-ND
MCP23008, MCP23S08 GPIO Expander Interface Evaluation Board

MCP23008, MCP23S08 GPIO Expander Interface Evaluation Board

Buy Now Datasheet
Linear ICs - Evaluation Board - MCP23X08EV - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
MCP23X08EV
Linear ICs - Evaluation Board MCP23X08EV
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Evaluation Board Kit, Gpio Expander; Kit Application Type Microchip - 31K2956 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board Kit, Gpio Expander; Kit Application Type Microchip
31K2956
Evaluation Board Kit, Gpio Expander; Kit Application Type Microchip 31K2956
EVALUATION BOARD KIT, GPIO EXPANDER; Kit Application Type:Interface; Application Sub Type:GPIO Expander; Silicon Manufacturer:Texas Instruments; Silicon Core Number:MCP23008; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD KIT, GPIO EXPANDER; Kit Application Type:Interface; Application Sub Type:GPIO Expander; Silicon Manufacturer:Texas Instruments; Silicon Core Number:MCP23008; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MCP23X08EV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
MCP23X08EV
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits MCP23X08EV
BOARD EVALUATION FOR MCP23X08

BOARD EVALUATION FOR MCP23X08

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1342787-MCP23X08EV MCP23X08EV-ND MCP23X08EV 31K2956 MCP23X08EV
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Linear ICs - Evaluation Board Evaluation Board Kit, Gpio Expander; Kit Application Type Microchip Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2576808 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; 2.4 GHz WiFi and Bluetooth
Ports Wireless
View Details
TEST BOARD BBV3589-1 C.S - TB-ABF-16G+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY30701 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Clock Generator
View Details