Win Source Part Number: 1020611-MCP23S18-E/S
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Package: Tube
Standard Package: 15
Output Type: Open Drain
Interface: SPI
Number of I/O: 16
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 125°C
Clock Frequency: 10 MHz
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP23S18ESP
Base Product Number: MCP23S18
I/O Expander 16 SPI 10MHz 28-SPDIP
IC XPNDR 10MHZ SPI 28SDIP Product overview: MCP23S18-E/SP from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S18-E/SP can be used for catalog matching and distributor lookup.
Interface - I/O Expanders 16B I/O Expander SPI interface
IC EXPANDER SPI 16BIT I/O 28SDIP
IC EXPANDER SPI 16BIT I/O 28SDIP
I/O Expander 16 SPI 10 MHz 28-SPDIP
I/O EXPANDER, 16 BIT, 10MHZ, DIP-28; Chip Configuration:16bit;
I/O EXPANDER, 16 I/O, DIP-28 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1020611-MCP23S18-E/SP | MCP23S18-E/SP-ND | 749-MCP23S18-E/SP | MCP23S18-E/SP | MCP23S18-E/SP | MCP23S18-E/SP | MCP23S18-E/SP | 98M1576 | 65AH8012 |
| Product Name | Integrated Circuits (ICs) - Interface - I/O Expanders | I/O Expanders | 10MHZ Interface Transceiver IC | Interface - I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/o Expander, 16 Bit, 10Mhz, Dip-28; Chip Configuration Microchip | I/o Expander, 16 I/o, Dip-28 Rohs Compliant Microchip |
| Device Type | Port / Bus Expander; Sensor Interface | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | Other; 1.8V | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | DIP | DIP; "28-DIP (0.300"", 7.62mm)" | Tube | PDIP-28 | DIP; 28-DIP (0.300", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) | DIP |