Microchip Technology, Inc. Chip Configuration Microchip MCP23S18-E/SO.

Description
Chip Configuration:16bit; Bus Frequency:10MHz; IC Interface Type:SPI; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:28Pins; No. of I/O s:16I/O s; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
Chip Configuration:16bit; Bus Frequency:10MHz; IC Interface Type:SPI; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:28Pins; No. of I/O s:16I/O s; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chip Configuration Microchip - 15AC3416 - Newark, An Avnet Company
Chicago, IL, United States
Chip Configuration Microchip
15AC3416
Chip Configuration Microchip 15AC3416
Chip Configuration:16bit; Bus Frequency:10MHz; IC Interface Type:SPI; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:28Pins; No. of I/O s:16I/O s; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Chip Configuration:16bit; Bus Frequency:10MHz; IC Interface Type:SPI; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:28Pins; No. of I/O s:16I/O s; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 15AC3416
Product Name Chip Configuration Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2625828P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details
RF Front End (LNA + PA) - 2312-QPM2637TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-SMD Module
Pins 28 #
View Details
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Line Interface ICs - 1897644 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details