IC XPNDR 10MHZ SPI 28SOIC Product overview: MCP23S18-E/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S18-E/SO can be used for catalog matching and distributor lookup.
I/O Expander 16 SPI 10MHz 28-SOIC
I/O EXPANDER, 16 I/O, SOIC-28 ROHS COMPLIANT: YES
Interface - I/O Expanders 16B I/O Expander SPI interface
I/O Expander 16 SPI 10 MHz 28-SOIC
IC I/O EXPANDER SPI 16B 28SOIC
IC I/O EXPANDER SPI 16B 28SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-MCP23S18-E/SO | MCP23S18-E/SO-ND | 65AH8011 | MCP23S18-E/SO | MCP23S18-E/SO | MCP23S18-E/SO | MCP23S18-E/SO |
| Product Name | 10MHZ Interface Transceiver IC | I/O Expanders | I/o Expander, 16 I/o, Soic-28 Rohs Compliant Microchip | Interface - I/O Expanders | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | ||
| Pd | 700 milliwatts | 700 milliwatts |