IC XPNDR 10MHZ SPI 24QFN Product overview: MCP23S18-E/MJ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S18-E/MJ can be used for catalog matching and distributor lookup.
I/O Expander 16 SPI 10MHz 24-QFN (4x4)
IC I/O EXPANDER SPI 16B 24QFN
IC I/O EXPANDER SPI 16B 24QFN
I/O EXPANDER, 16 BIT, 10MHZ, QFN-24; Chip Configuration:16bit;
I/O Expander, 16bit, 3.4 MHz, I2C, Serial, SPI, 1.8 V, 5.5 V, QFN RoHS Compliant: Yes
I/O Expander 16 SPI 10 MHz 24-QFN (4x4)
Interface - I/O Expanders 16B I/O Expander SPI interface
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-MCP23S18-E/MJ | MCP23S18-E/MJ-ND | MCP23S18-E/MJ | MCP23S18-E/MJ | 98M1574 | 20T5995 | MCP23S18-E/MJ | MCP23S18-E/MJ |
| Product Name | 10MHZ Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/o Expander, 16 Bit, 10Mhz, Qfn-24; Chip Configuration Microchip | I/o Expander, 16Bit, 3.4 Mhz, I2C, Serial, Spi, 1.8 V, 5.5 V, Qfn Rohs Compliant Microchip | I/O Expanders | Interface - I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | Other; 1.8V | Other; 1.8V ~ 5.5V | ||
| Pd | 700 milliwatts | 700 milliwatts |