I/O Expander 16 SPI 10MHz 28-SSOP
I/O Expander 16 SPI 10MHz 28-SSOP
I/O Expander 16 SPI 10MHz 28-SSOP
IC XPNDR 10MHZ SPI 28SSOP Product overview: MCP23S17T-E/SS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S17T-E/SS can be used for catalog matching and distributor lookup.
IC I/O EXPANDER SPI 16B 28SSOP
Interface - I/O Expanders 16bit Input/Output Exp SPI interface
IC I/O EXPANDER SPI 16B 28SSOP
16 10MHz SPI SSOP-28-208mil I/O Expanders ROHS
I/O EXPANDER, 16BIT, 10MHZ, SSOP-28; Chip Configuration:16bit;
I/O Expander 16 SPI 10 MHz 28-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP23S17T-E/SSDKR-ND | 749-MCP23S17T-E/SS | MCP23S17T-E/SS | MCP23S17T-E/SS | MCP23S17T-E/SS | MCP23S17T-E/SS | 30AC9804 | MCP23S17T-E/SS |
| Product Name | I/O Expanders | 10MHZ Interface Transceiver IC | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders | Communication Interface Chip/UART/485/232 >> I/O Expanders | I/o Expander, 16Bit, 10Mhz, Ssop-28; Chip Configuration Microchip | I/O Expanders |
| Technology | SPI | SPI; SPI | SPI | SPI; SPI | ||||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | UART | Port / Bus Expander | |||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | Other; 1.8V~5.5V | Other; 4.5V | Other; 1.8V ~ 5.5V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |