Microchip Technology, Inc. I/O Expanders MCP23S17T-E/ML

Description
I/O Expander 16 SPI 10MHz 28-QFN (6x6)
Request a Quote Datasheet
Description
I/O Expander 16 SPI 10MHz 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - MCP23S17T-E/MLCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MCP23S17T-E/MLCT-ND
I/O Expanders MCP23S17T-E/MLCT-ND
I/O Expander 16 SPI 10MHz 28-QFN (6x6)

I/O Expander 16 SPI 10MHz 28-QFN (6x6)

Buy Now Datasheet
I/O Expanders - MCP23S17T-E/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 SPI 10MHz 28-QFN (6x6)

I/O Expander 16 SPI 10MHz 28-QFN (6x6)

Buy Now Datasheet
I/O Expanders - MCP23S17T-E/MLTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MCP23S17T-E/MLTR-ND
I/O Expanders MCP23S17T-E/MLTR-ND
I/O Expander 16 SPI 10MHz 28-QFN (6x6)

I/O Expander 16 SPI 10MHz 28-QFN (6x6)

Buy Now Datasheet
10MHZ Interface Transceiver IC - 749-MCP23S17T-E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ Interface Transceiver IC
749-MCP23S17T-E/ML
10MHZ Interface Transceiver IC 749-MCP23S17T-E/ML
IC XPNDR 10MHZ SPI 28QFN Product overview: MCP23S17T-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S17T-E/ML can be used for catalog matching and distributor lookup.

IC XPNDR 10MHZ SPI 28QFN Product overview: MCP23S17T-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S17T-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - MCP23S17T-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
MCP23S17T-E/ML
I/O Expanders MCP23S17T-E/ML
I/O Expander 16 SPI 10 MHz 28-QFN (6x6)

I/O Expander 16 SPI 10 MHz 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
MCP23S17T-E/ML
Interface - I/O Expanders MCP23S17T-E/ML
Interface - I/O Expanders 16bit Input/Output Exp SPI interface

Interface - I/O Expanders 16bit Input/Output Exp SPI interface

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> I/O Expanders - MCP23S17T-E/ML - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> I/O Expanders
MCP23S17T-E/ML
Communication Interface Chip/UART/485/232 >> I/O Expanders MCP23S17T-E/ML
10MHz SPI QFN-28-EP(6x6) I/O Expanders ROHS

10MHz SPI QFN-28-EP(6x6) I/O Expanders ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - MCP23S17T-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
MCP23S17T-E/ML
Integrated Circuits (ICs) - Interface - I-O Expanders MCP23S17T-E/ML
IC I/O EXPANDER SPI 16B 28QFN

IC I/O EXPANDER SPI 16B 28QFN

Supplier's Site
I/O Expanders - MCP23S17T-E/ML - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
MCP23S17T-E/ML
I/O Expanders MCP23S17T-E/ML
IC I/O EXPANDER SPI 16B 28QFN

IC I/O EXPANDER SPI 16B 28QFN

Supplier's Site Datasheet
I/o Expander, 16Bit, 10Mhz, Qfn-28; Chip Configuration Microchip - 55AC2717 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16Bit, 10Mhz, Qfn-28; Chip Configuration Microchip
55AC2717
I/o Expander, 16Bit, 10Mhz, Qfn-28; Chip Configuration Microchip 55AC2717
I/O EXPANDER, 16BIT, 10MHZ, QFN-28; Chip Configuration:16bit; Bus Frequency:10MHz; IC Interface Type:SPI; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:28Pins; No. of I/O s:16I/O s; Product RoHS Compliant: Yes

I/O EXPANDER, 16BIT, 10MHZ, QFN-28; Chip Configuration:16bit; Bus Frequency:10MHz; IC Interface Type:SPI; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:28Pins; No. of I/O s:16I/O s; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MCP23S17T-E/MLCT-ND 749-MCP23S17T-E/ML MCP23S17T-E/ML MCP23S17T-E/ML MCP23S17T-E/ML MCP23S17T-E/ML MCP23S17T-E/ML 55AC2717
Product Name I/O Expanders 10MHZ Interface Transceiver IC I/O Expanders Interface - I/O Expanders Communication Interface Chip/UART/485/232 >> I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders I/o Expander, 16Bit, 10Mhz, Qfn-28; Chip Configuration Microchip
Technology SPI SPI; SPI SPI SPI; SPI
Device Type Port / Bus Expander Transceiver Port / Bus Expander UART Port / Bus Expander; Sensor Interface
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 1.8V~5.5V Other Other; 1.8V ~ 5.5V Other; 1.8V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74AVC16834ADGG,112 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 1.2V ~ 3.6V
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details